EN
  • EN
  • DE

R1140Q401B-TR

Part No R1140Q401B-TR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Description SC82 120mA LDO REGULATOR  
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287125-R1140Q401B-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1140Q401B-TR CAD Model

Description

The R1140Q401B-TR is a voltage regulator IC manufactured by Ricoh. It's designed to provide a stable and regulated output voltage of 4.0V, making it suitable for various electronic applications. The "-TR" suffix indicates that it's packaged in tape and reel for automated assembly.

Applications

  • Microcontroller Power: Providing stable power for microcontrollers and digital logic circuits requiring a 4.0V supply.
  • Sensor Power: Regulating voltage for sensors and transducers that need a precise and stable voltage source.
  • Portable Devices: Power management in battery-powered devices such as wearables and IoT devices.
  • Wireless Communication: Voltage regulation for RF transceivers and other wireless communication modules.
  • Data Acquisition Systems: Supplying stable power to analog-to-digital converters (ADCs) and other data acquisition components.

Features

  • Fixed Output Voltage: Provides a stable 4.0V output voltage.
  • Low Dropout Voltage: Ensures stable operation even when the input voltage is close to the output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Overcurrent Protection: Protects the regulator and connected circuits from damage due to excessive current.
  • Short-Circuit Protection: Prevents damage in the event of a short circuit on the output.
  • Thermal Shutdown Protection: Protects the IC from overheating.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits

  • Stable Power Supply: Provides a consistent and reliable voltage source for sensitive electronic components.
  • Extended Battery Life: Low quiescent current minimizes power consumption, extending battery life in portable devices.
  • Protection Against Fault Conditions: Overcurrent, short circuit, and thermal shutdown features protect the regulator and connected circuitry from damage.
  • Simplified Circuit Design: Fixed output voltage simplifies circuit design and reduces the need for external components.
  • Reduced Board Space: Small package size allows for integration into space-constrained applications.

Additional Details

The R1140Q401B-TR typically operates with an input voltage ranging from a few volts above the output voltage (4.0V) up to the maximum specified in its datasheet. For comprehensive specifications, including output current capability, ripple rejection, and transient response, refer to the official Ricoh datasheet. It is typically packaged in a small surface-mount package such as SOT-23 or DFN. The "-TR" suffix indicates tape and reel packaging for automated assembly. This device is generally RoHS compliant. The output voltage accuracy is typically within a few percent of the nominal value. The dropout voltage is commonly around 200mV at the rated output current, depending on the specific operating conditions.

You May Also Be Interested in

Zilog
Need more? Email Us
Yamaha
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $10.8258
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $6.5223
Qualcomm
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess