EN
  • EN
  • DE

R1114N301B-TR-FA

Part No R1114N301B-TR-FA
Manufacturer Ricoh
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1087030-R1114N301B-TR-FA
Categories OEM Parts(O-R)
Manufacturer Ricoh
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R1114N301B-TR-FA CAD Model

Description

The Ricoh R1114N301B-TR-FA is a low voltage LDO (Low Dropout) regulator IC designed for portable devices and battery-powered applications. This regulator provides a stable output voltage with low quiescent current, contributing to extended battery life and efficient power management.

Applications

  • Smartphones
  • Tablets
  • Wearable devices
  • Portable audio players
  • Wireless communication devices

Features

  • Low dropout voltage
  • Low quiescent current
  • Overcurrent protection
  • Thermal shutdown protection
  • Small package size
  • Stable with ceramic capacitors

Benefits

  • Extended battery life due to low quiescent current
  • Stable output voltage even with low input voltage
  • Protection against overcurrent and overheating
  • Reduced board space with small package size
  • Simplified design with ceramic capacitor compatibility

Additional Details

The R1114N301B-TR-FA LDO regulator is optimized for portable applications where power efficiency and small size are critical. Its low dropout voltage allows it to maintain a stable output voltage even when the input voltage is close to the output voltage. The low quiescent current minimizes power consumption when the device is in standby mode, thereby extending battery life. The overcurrent and thermal shutdown protection features enhance system reliability by preventing damage due to excessive current or overheating. The small package size and compatibility with ceramic capacitors simplify circuit design and reduce board space requirements. The output voltage is fixed at 3.0V.

Technical Specifications:

  • Output Voltage: 3.0V
  • Input Voltage Range: 1.7V to 5.5V
  • Dropout Voltage: Typically 0.18V at 150mA
  • Quiescent Current: Typically 5μA
  • Output Current: Up to 300mA
  • Package: SOT-23-5

You May Also Be Interested in

Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us
Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us
Eaton / Cutler Hammer
PDC1 Shunt Trip, 110-130VAC/125VDC, Pigtail 0.75M
Need more? Email Us
Panjit
Need more? Email Us
TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us
Thomas & Betts
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 36V 4968W / Enclosed AC DC Converters 1 Output 36V 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase) Input
Need more? Email Us
Panjit
60V N-CHANNEL ENHANCEMENT MODE M / N-Channel 60 V 6A (Ta) 2.5W (Ta) Surface Mount 8-SOP
Need more? Email Us
Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess