EN
  • EN
  • DE

R1113Z261B-TR-F

Part No R1113Z261B-TR-F
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 286829-R1113Z261B-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1113Z261B-TR-F CAD Model

Description

The Ricoh R1113Z261B-TR-F is a low-dropout (LDO) voltage regulator designed for applications where stable and efficient power management is essential. Its low quiescent current and high output voltage accuracy make it suitable for battery-powered devices and sensitive electronic circuits. The 'TR-F' suffix generally indicates tape and reel packaging, and environmental compliance.

Applications

  • Battery-Powered Devices: Smartphones, tablets, and portable media players.
  • Wearable Electronics: Smartwatches, fitness trackers, and other wearable devices.
  • IoT (Internet of Things) Devices: Wireless sensors, smart home devices, and remote monitoring systems.
  • Portable Medical Devices: Glucose meters, blood pressure monitors, and other handheld medical equipment.
  • RF and Wireless Communication: Powering RF transceivers and related circuitry.

Features

  • Low Dropout Voltage: Ensures stable output voltage even when the input voltage is close to the output voltage.
  • High Output Voltage Accuracy: Provides precise voltage regulation for sensitive electronic components.
  • Low Quiescent Current: Minimizes power consumption during standby mode, extending battery life.
  • Overcurrent Protection: Protects the regulator and connected components from damage due to excessive current draw.
  • Thermal Shutdown Protection: Prevents overheating and potential damage to the IC.
  • Enable/Disable Function: Allows the regulator to be turned on or off to further reduce power consumption.

Benefits

  • Prolonged Battery Life: Low quiescent current and efficient regulation maximize battery runtime.
  • Enhanced System Reliability: Overcurrent and thermal protection features ensure stable and reliable operation.
  • Compact Product Design: Small package size allows for integration into miniaturized devices.
  • Stable Voltage Supply: High output voltage accuracy ensures optimal performance of powered components.
  • Reduced Power Dissipation: Efficient regulation minimizes heat generation, improving overall system efficiency.

Additional Details

The R1113Z261B-TR-F typically provides a fixed output voltage of 2.6V. It is designed for surface mount assembly. Detailed electrical characteristics, including input voltage range, output current capability, and operating temperature range, can be found in the official Ricoh datasheet. The enable pin functionality enables dynamic power management. The 'F' suffix confirms compliance with environmental regulations such as RoHS.

You May Also Be Interested in

Broadcom Limited
Lowest to $0.8166
Qualcomm
Need more? Email Us
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Infineon Technologies
Lowest to $2.8702
Qualcomm
Lowest to $7.0594
EPCOS (TDK)
Need more? Email Us
Eon Silicon Solution
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess