EN
  • EN
  • DE

RTC6608L

Part No RTC6608L
Manufacturer Richwave
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1107659-RTC6608L
Categories Custom Parts
Manufacturer Richwave
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RTC6608L CAD Model

Description

The RTC6608L is a highly integrated RF front-end IC manufactured by Richwave. It is designed for 2.4 GHz ISM band applications, commonly used in wireless communication devices.

Applications

  • Wireless LAN (WLAN)
  • Bluetooth devices
  • Zigbee applications
  • Wireless audio
  • IoT (Internet of Things) devices

Features

  • Integrated LNA (Low Noise Amplifier)
  • Integrated PA (Power Amplifier)
  • Integrated T/R switch
  • Low power consumption
  • Small package

Benefits

  • Reduces component count and board space
  • Improves receiver sensitivity
  • Provides efficient power amplification
  • Simplifies RF front-end design
  • Extends battery life in portable devices

Additional Details

The RTC6608L integrates a low noise amplifier (LNA), a power amplifier (PA), and a transmit/receive (T/R) switch into a single chip. This simplifies the design of the RF front-end and reduces the overall component count. The integrated LNA provides high sensitivity, allowing the receiver to detect weak signals. The integrated PA provides efficient power amplification, enabling reliable wireless communication.

The low power consumption of the RTC6608L makes it ideal for use in battery-powered devices, such as wireless sensors and portable audio players. The small package allows for use in space-constrained applications.

This RF front-end IC is commonly used in wireless LAN (WLAN) devices to provide wireless internet connectivity. It's also used in Bluetooth devices to enable wireless communication between devices. The RTC6608L is a popular choice for IoT (Internet of Things) devices, where its small size and low power consumption are critical.

You May Also Be Interested in

Intel
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
Qorvo US Inc.
Lowest to $1.3063
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324
QSI
Need more? Email Us
Richtek USA Inc.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
RF Micro Devices
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2610 $58.7250
540+ $0.2148 $115.9920
835+ $0.2079 $173.5965
1,150+ $0.2010 $231.1500
1,480+ $0.1952 $288.8960
1,990+ $0.1744 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 155,000 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess