EN
  • EN
  • DE

VF005A

Part No VF005A
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 397857-VF005A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VF005A CAD Model

Description

The VF005A is a product manufactured by Richtek USA Inc. While specific details on the VF005A are limited without further research, Richtek is known for producing a wide range of power management ICs, including DC-DC converters, LED drivers, and battery management solutions. Therefore, the VF005A is likely a power management integrated circuit.

Applications:

  • Portable Devices: Powering smartphones, tablets, and other handheld devices.
  • Wearable Electronics: Supplying power to smartwatches, fitness trackers, and similar devices.
  • IoT Devices: Providing efficient power conversion for sensors and wireless communication modules.
  • Power Banks: Managing battery charging and discharging in portable power solutions.
  • Embedded Systems: Regulating voltage and current in a variety of electronic systems.

Features:

Based on Richtek's typical offerings, the VF005A likely incorporates the following features:

  • High Efficiency: Minimizes power loss during conversion, extending battery life.
  • Wide Input Voltage Range: Operates with a variety of input voltage sources.
  • Over-Voltage Protection (OVP): Protects the circuit from excessive voltage.
  • Over-Current Protection (OCP): Prevents damage from excessive current draw.
  • Short-Circuit Protection (SCP): Shuts down the circuit in the event of a short.
  • Thermal Shutdown Protection: Protects the IC from overheating.
  • Small Package Size: Enables compact designs.

Benefits:

  • Extended Battery Life: High efficiency minimizes power consumption.
  • Increased System Reliability: Protection features prevent damage to the circuit.
  • Simplified Design: Integrated features reduce the number of external components required.
  • Reduced Board Space: Small package size enables compact designs.
  • Improved Performance: Precise voltage regulation ensures stable operation.

Additional Details:

To obtain precise technical specifications for the VF005A, such as input voltage range, output voltage, switching frequency, and efficiency curves, it is crucial to consult the official Richtek datasheet. The datasheet will also provide information on the recommended external components and layout guidelines. The part is likely available in a surface-mount package for automated assembly. Considering Richtek's commitment to environmental responsibility, it is probable that the part is RoHS compliant.

When designing with the VF005A, proper thermal management is important to ensure reliable operation. Consider using a heatsink or increasing the PCB copper area to dissipate heat. Also, carefully select external components, such as inductors and capacitors, to meet the requirements of the application.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $58.6105
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Protek Devices
Need more? Email Us
Atmel
Lowest to $32.5000
Atmel
Lowest to $1.9623
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess