EN
  • EN
  • DE

HA4-5340/883

Part No HA4-5340/883
Manufacturer Rochester Electronics
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1061727-HA4-5340/883
Categories OEM Parts(F-I)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HA4-5340/883 CAD Model

Description

The HA4-5340/883 is a precision operational amplifier manufactured by Rochester Electronics. This operational amplifier is designed for applications requiring high accuracy, low noise, and excellent stability. It is often used in instrumentation, data acquisition, and precision control systems.

Applications:

  • Precision Instrumentation: Used in precision measurement equipment, such as voltmeters, ammeters, and data loggers.
  • Data Acquisition Systems: Employed in data acquisition systems for amplifying and conditioning analog signals.
  • Medical Equipment: Found in medical devices requiring high accuracy and low noise, such as ECG monitors and blood analyzers.
  • Industrial Control Systems: Used in industrial control systems for precise control of process variables.
  • Audio Amplification: Integrated into high-fidelity audio amplifiers for low-distortion amplification.

Features:

  • High Gain: Offers high open-loop gain for accurate amplification of weak signals.
  • Low Offset Voltage: Features low input offset voltage for minimal error in precision applications.
  • Low Noise: Designed for low noise performance, ensuring clean signal amplification.
  • High Common-Mode Rejection Ratio (CMRR): Provides high CMRR for rejecting common-mode noise.
  • Wide Bandwidth: Offers wide bandwidth for amplifying signals across a broad frequency range.

Benefits:

  • High Accuracy: Provides high accuracy in amplification and signal conditioning.
  • Low Noise: Minimizes noise interference for clean signal amplification.
  • Stable Performance: Offers stable performance over temperature and time.
  • Versatile Application: Suitable for a wide range of precision applications.
  • Reliable Operation: Designed for reliable operation in demanding environments.

Additional Details:

The HA4-5340/883 operational amplifier is manufactured to meet stringent quality and reliability standards. It typically operates with a dual power supply voltage (e.g., ±15V). The operating temperature range is often specified for military or industrial applications. The amplifier is designed to provide stable and accurate performance over a wide range of operating conditions. It is also available in various package types to suit different application requirements.

You May Also Be Interested in

Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Harris Corporation
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Dell
Need more? Email Us
Hewlett Packard
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess