EN
  • EN
  • DE

RT9728GQW

Part No RT9728GQW
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 301781-RT9728GQW
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9728GQW CAD Model

Description

The RT9728GQW is a power distribution switch manufactured by Richtek USA Inc. This device is designed to provide robust protection for USB ports and other power interfaces, safeguarding connected devices from overcurrent, overvoltage, and short-circuit conditions. Its integrated low on-resistance MOSFET minimizes power loss, contributing to energy efficiency and reduced heat generation.

Applications

  • USB Power Distribution in Laptops and Desktops
  • Power Supply for Portable Devices like Smartphones and Tablets
  • USB Charging Ports in Automotive Applications
  • Hot-Swap Applications
  • General Overcurrent and Overvoltage Protection Circuits

Features

  • Low On-Resistance: Minimizes voltage drop and power dissipation.
  • Overcurrent Protection (OCP): Limits the output current to a safe level, protecting the load and the power source.
  • Overvoltage Protection (OVP): Protects the load from excessive input voltage.
  • Short-Circuit Protection (SCP): Quickly shuts down the switch in the event of a short circuit.
  • Thermal Shutdown (OTP): Protects the device from overheating by shutting down the switch when the temperature exceeds a safe limit.
  • Enable/Disable Control: Allows for external control of the switch.

Benefits

  • Enhanced System Reliability: Prevents damage to connected devices due to power faults.
  • Reduced Power Consumption: Low on-resistance ensures minimal power loss.
  • Simplified System Design: Integration of protection features reduces the need for external components.
  • Improved Safety: Thermal shutdown protects the device from overheating.
  • Compliance with USB Standards: Ensures compatibility with USB devices.

The RT9728GQW is available in a space-saving package, making it suitable for compact electronic devices. It offers a wide input voltage range and is designed for ease of use, with simple control signals. Its comprehensive protection features make it an ideal choice for safeguarding sensitive electronic equipment from power-related issues.

Technical Specifications:

  • Input Voltage Range: Consult datasheet for specific range (Typically 2.5V to 5.5V)
  • On-Resistance: Low, consult datasheet for specific value.
  • Overcurrent Protection Threshold: Consult datasheet for specific value.
  • Overvoltage Protection Threshold: Consult datasheet for specific value.
  • Operating Temperature Range: -40°C to +85°C (Consult datasheet for verification)

You May Also Be Interested in

Delta Electronics
Lowest to $78.4164
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Qualcomm
Need more? Email Us
AMCC
Lowest to $12.4155
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4043 $58.6235
350+ $0.3315 $116.0250
540+ $0.3211 $173.3940
745+ $0.3107 $231.4715
965+ $0.3003 $289.7895
1,290+ $0.2691 $347.1390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess