EN
  • EN
  • DE

TPS92682QRHBRQ1

Part No TPS92682QRHBRQ1
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER CTRLR PWM 32QFN / LED Driver IC 2 Output DC DC Controller Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM, SPI Dimming 32-VQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Type DC DC Controller
Topology Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 2
Voltage - Supply (Min) 6.5V
Voltage - Supply (Max) 65V
Voltage - Output 8.8V
Current - Output / Channel -
Frequency 100kHz ~ 700kHz
Dimming Analog, PWM, SPI
Applications Automotive, Lighting
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Base Product Number TPS92682
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353059-TPS92682QRHBRQ1
Ultra Librarian 3D Model Ultra Librarian TPS92682QRHBRQ1 CAD Model

Description

Overview of TPS92682QRHBRQ1

The TPS92682QRHBRQ1 is a highly sophisticated and versatile LED controller integrated circuit designed and manufactured by Texas Instruments. This advanced product is tailored for automotive lighting systems, providing efficient and reliable solutions for headlamps, tail lights, and interior illumination applications. With its state-of-the-art features, the TPS92682QRHBRQ1 ensures optimal performance in managing complex lighting systems in modern vehicles.

Key Features

  • Dual-Channel Operation: The device supports two independent channels, enabling the control of multiple LED strings with precision and flexibility.
  • Wide Input Voltage Range: It operates over a broad input voltage range, accommodating the varying electrical conditions typical in automotive environments.
  • Programmable Switching Frequency: Users can adjust the switching frequency to optimize the controller for different applications and design requirements.
  • Advanced Thermal Management: The TPS92682QRHBRQ1 incorporates thermal shutdown and over-temperature protection, safeguarding the system against excessive heat conditions.
  • Robust Protection Features: The controller is equipped with a suite of protection features, including under-voltage lockout, LED open and short circuit protection, and overvoltage protection, ensuring the longevity and safety of the lighting system.

Applications

Designed with automotive applications in mind, the TPS92682QRHBRQ1 is ideal for a variety of lighting solutions:

  • Adaptive front-lighting systems (AFS)
  • Daytime running lights (DRL)
  • Rear combination lamps (RCL)
  • Interior lighting such as dome and map lights

Quality and Reliability

The TPS92682QRHBRQ1 is part of Texas Instruments' automotive product lineup, which means it meets stringent quality and reliability standards. It is AEC-Q100 qualified, ensuring performance under harsh automotive operating conditions. The device is also provided in a compact QFN package, which is highly suited for space-constrained applications.

In summary, the TPS92682QRHBRQ1 from Texas Instruments is a top-tier LED controller that offers a combination of advanced features, robust protection, and automotive-grade reliability. It stands as an ideal choice for designers seeking to enhance the lighting systems of modern vehicles with an efficient and adaptable solution.

You May Also Be Interested in

Diodes Incorporated
IC LED DRIVER LINEAR 350MA 6DFN
Lowest to $0.4099
Diodes Incorporated
IC LED DRVR LIN PWM 90MA PDI123
Lowest to $0.2058
Texas Instruments
IC LED DRV LIN I2C 25.5MA 24WQFN / LED Driver IC 9 Output Linear Switched Capacitor (Charge Pump) I²C, PWM Dimming 25.5mA 24-WQFN (4x4)
Lowest to $1.4753
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $1.5650
Maxim Integrated
IC LED DRV CTRL PWM 10MA 16TSSOP / LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10mA 16-TSSOP-EP
Lowest to $4.3014
Sharp Microelectronics
IC LED DRIVER RGLTR DIM 35WLP / LED Driver IC Output Dimming
Lowest to $3.3784
ON Semiconductor
IC LED DRVR LINEAR 80MA 16TSSOP
Lowest to $12.2727
Rohm Semiconductor
LED DRIVER WITH BUILT-IN PWM SIG
Lowest to $6.1055
ON Semiconductor
IC LED DRVR LIN PWM 175MA 16SOIC
Lowest to $1.5278

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4774 $53.7288
28+ $3.6738 $102.8664
43+ $3.5590 $153.0370
59+ $3.4442 $203.2078
76+ $3.3294 $253.0344
101+ $2.9849 $301.4749
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess