EN
  • EN
  • DE

RT9284B-15PJ6

Part No RT9284B-15PJ6
Manufacturer Richtek USA Inc.
Catalog PMIC - LED Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - LED Drivers
Win Source Part Number 184841-RT9284B-15PJ6
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RT9284B-15PJ6 CAD Model

Description

The RT9284B-15PJ6 is a high-efficiency, synchronous rectified, step-down DC-DC converter manufactured by Richtek USA Inc. This converter is designed to deliver a regulated output voltage from a higher input voltage, making it suitable for a variety of applications requiring efficient power conversion. It integrates power MOSFETs and a control scheme to optimize performance and minimize external component count.

Applications:

  • Point-of-Load (POL) regulators
  • Portable devices
  • Set-Top Boxes
  • LCD Monitors and TVs
  • Networking equipment

Features:

  • High Efficiency: Synchronous rectification for minimal power loss.
  • Adjustable Output Voltage: Allows for fine-tuning the output voltage to meet specific application requirements.
  • Internal Compensation: Simplifies design and reduces external component count.
  • Over-Current Protection (OCP): Protects the converter and downstream components from excessive current draw.
  • Over-Temperature Protection (OTP): Shuts down the converter if the internal temperature exceeds a safe level.
  • Under-Voltage Lockout (UVLO): Prevents the converter from starting up if the input voltage is too low.
  • Enable/Disable Control: Allows for easy power sequencing and shutdown.
  • Compact Package: Available in a small footprint package for space-constrained applications.

Benefits:

  • Increased Battery Life: High efficiency minimizes power consumption, extending battery life in portable applications.
  • Simplified Design: Internal compensation and integrated MOSFETs reduce the need for external components, simplifying the design process.
  • Robust Protection: OCP, OTP, and UVLO features protect the converter and connected devices from damage.
  • Stable and Reliable Operation: Designed for stable and reliable operation over a wide range of input voltages and temperatures.
  • Reduced Board Space: Compact package allows for smaller and more densely populated circuit boards.

Additional Details:

The RT9284B-15PJ6 utilizes a constant-on-time (COT) control architecture, which provides fast transient response and excellent load regulation. It is typically used in applications where a stable and tightly regulated output voltage is required. The device is available in a compact package, making it suitable for space-constrained applications. The switching frequency is optimized for high efficiency while minimizing EMI. This converter also supports various protection features to ensure safe and reliable operation in demanding environments. The input voltage range and other electrical characteristics can be found in the product datasheet provided by Richtek.

You May Also Be Interested in

STMicroelectronics
IC LED DRIVER CTRLR PWM 16HTSSOP / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 16-HTSSOP
Lowest to $2.9615
Texas Instruments
IC LED DRIVER LINEAR 60MA 24VQFN
Lowest to $2.9233
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.0668
Diodes Incorporated
IC LED DRIVER OFFL PWM 2A 8SO 4K / LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 2A 8-SO-EP
Lowest to $0.3656
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.4467
Diodes Incorporated
IC LED DRIVER RGLTR PWM 3A 8SO / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 3A 8-SO-EP
Lowest to $1.1730
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Need more? Email Us
Fairchild/ON Semiconductor
IC LED DRIVER CTRLR DIM 16SO
Need more? Email Us
Allegro MicroSystems, LLC
IC LED DRIVER LINEAR 80MA 32QFN
Lowest to $2.1735

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess