EN
  • EN
  • DE

RT9273PQV

Part No RT9273PQV
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Description High Performance, OLED + LED Driver for Dual Panel Mobile Phone
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 301518-RT9273PQV
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9273PQV CAD Model

Description

The RT9273PQV, manufactured by Richtek USA Inc., is a highly integrated and efficient power management IC designed for a variety of applications. This device is primarily used for powering portable devices, LCD displays, and other electronic systems that require a stable and regulated power supply. The RT9273PQV integrates multiple functions, including a boost converter, a buck converter, and LDO regulators, into a single chip, reducing component count and board space.

Applications:

  • Portable devices: Smartphones, tablets, and portable media players.
  • LCD displays: Powering TFT-LCD panels in monitors and televisions.
  • Power banks: Providing regulated power output for charging devices.
  • Wearable devices: Smartwatches and fitness trackers.
  • Industrial equipment: Powering sensors and control systems.

Features:

  • Integrated Boost Converter: Provides a high-efficiency step-up voltage conversion for powering LCD backlights and other high-voltage applications.
  • Integrated Buck Converter: Offers a step-down voltage conversion for powering core logic and other low-voltage circuits.
  • LDO Regulators: Provides stable and low-noise power for sensitive analog and digital circuits.
  • Input Voltage Range: Wide input voltage range to accommodate various power sources.
  • Overvoltage Protection (OVP): Protects the device and connected components from overvoltage conditions.
  • Overcurrent Protection (OCP): Limits the output current to prevent damage from overload conditions.
  • Thermal Shutdown Protection: Shuts down the device in case of overheating to prevent thermal damage.
  • Enable Control: Allows for turning the device on and off for power saving.
  • Compact Package: Available in a small package for space-constrained applications.

Benefits:

  • High Integration: Reduces component count and board space, simplifying system design.
  • High Efficiency: Maximizes battery life in portable devices by minimizing power loss.
  • Stable Power Supply: Provides a stable and regulated power supply for sensitive electronic circuits.
  • Robust Protection: Protects the device and connected components from various fault conditions.
  • Flexible Application: Suitable for a wide range of applications due to its versatile features.

The RT9273PQV is designed with efficiency in mind, incorporating advanced control techniques to minimize power losses during voltage conversion. It features comprehensive protection mechanisms, including overvoltage protection, overcurrent protection, and thermal shutdown, ensuring the reliability and longevity of the device and the connected components. The integrated LDO regulators provide clean and stable power for sensitive circuits, minimizing noise and interference. The RT9273PQV is available in a compact package, making it ideal for space-constrained applications. It is an excellent choice for power management in portable devices, LCD displays, and other electronic systems that require a stable, efficient, and protected power supply. Further technical specifications can be found in the manufacturer's datasheet, including details on switching frequencies, voltage ranges, and typical application circuits.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Sierra Wireless
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
AMCC
Lowest to $12.4155
Yamaha
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess