EN
  • EN
  • DE

PN8306MSPC-R1

Part No PN8306MSPC-R1
Manufacturer Wuxi
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 995098-PN8306MSPC-R1
Categories OEM Parts(O-R)
Manufacturer Wuxi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PN8306MSPC-R1 CAD Model

Description

The PN8306MSPC-R1 is a highly integrated power switch with advanced features designed and manufactured by Wuxi. It is tailored for use in low-power AC/DC adapter and charger applications, offering high efficiency and compact design. The device integrates a power MOSFET and a control circuit, simplifying the design process and reducing the number of external components required.

Applications

  • Mobile Phone Chargers: Used in wall adapters to efficiently convert AC voltage to the DC voltage required for charging mobile phones.
  • Tablet Chargers: Similar to phone chargers, provides the necessary power conversion for tablet charging.
  • LED Lighting Power Supplies: Used to power LED lights with constant voltage or constant current.
  • Small Appliance Power Supplies: Found in the power supplies of small appliances like coffee makers and electric shavers.
  • Standby Power Supplies: Employed in devices needing low standby power consumption, such as TVs and set-top boxes.

Features

  • Integrated Power MOSFET: Simplifies the design and reduces external component count.
  • High Efficiency: Minimizes power losses, resulting in cooler operation and lower energy consumption.
  • Built-in Protections: Includes over-voltage, over-current, and over-temperature protection mechanisms.
  • Low Standby Power Consumption: Meets stringent energy efficiency standards.
  • Frequency Modulation Technology: Reduces EMI (Electromagnetic Interference) for quieter operation.

Benefits

  • Simplified Design: Fewer external components mean reduced design complexity and cost.
  • Improved Reliability: Integrated protections enhance device and system reliability.
  • Energy Savings: High efficiency and low standby power consumption reduce energy waste.
  • Compact Solution: Small package size allows for use in compact adapters and chargers.
  • Enhanced Safety: Comprehensive protection features ensure safe operation under various fault conditions.

Additional Details

The PN8306MSPC-R1 is designed with a primary-side regulation (PSR) control scheme, which eliminates the need for an optocoupler, further reducing component count and cost. The device operates with a fixed frequency and implements frequency jittering to minimize EMI emissions. It supports a wide input voltage range, making it suitable for use in various regions and power grids. Detailed specifications, including input voltage range, output voltage, output current, and efficiency, can be found in the product datasheet provided by Wuxi.

For proper implementation, it is crucial to adhere to the recommended external component values and PCB layout guidelines provided in the datasheet. The device's thermal performance should be evaluated to ensure it operates within its specified temperature range. The PN8306MSPC-R1 offers a cost-effective and efficient solution for low-power AC/DC power supply applications.

You May Also Be Interested in

ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us
TURCK
Turck, RKMS 50-5M/S653 (U2-03956)
Need more? Email Us
Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us
Panjit
Need more? Email Us
Eaton / Cutler Hammer
PDC1 Shunt Trip, 110-130VAC/125VDC, Pigtail 0.75M
Need more? Email Us
Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us
Panjit
Need more? Email Us
Essentra Components
Need more? Email Us
Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1305 $58.0725
1,080+ $0.1074 $115.9920
1,670+ $0.1040 $173.6800
2,300+ $0.1005 $231.1500
2,945+ $0.0982 $289.1990
3,950+ $0.0878 $346.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,486 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess