EN
  • EN
  • DE

RT9229CS

Part No RT9229CS
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 301411-RT9229CS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RT9229CS CAD Model

Description

The RT9229CS, manufactured by Richtek USA Inc., is a highly integrated synchronous boost converter designed for applications requiring high efficiency and a compact solution. It's primarily used in portable devices powered by single-cell Li-Ion batteries or similar low-voltage sources. The integrated MOSFET and synchronous rectification contribute to its excellent efficiency.

Applications:

  • Portable DVD Players
  • MP3 Players
  • PDAs (Personal Digital Assistants)
  • Cellular Phones
  • USB Power Supply

Features:

  • High Efficiency: Achieving up to 95% efficiency, maximizing battery life.
  • Integrated Synchronous Rectifier: Low RDS(on) internal MOSFET for reduced conduction losses.
  • Adjustable Output Voltage: Programmable output voltage for versatile application.
  • Low Startup Voltage: Allows operation from very low input voltages.
  • Over-Temperature Protection (OTP): Prevents thermal damage under high load conditions.
  • Under-Voltage Lockout (UVLO): Protects the battery from deep discharge.
  • Short-Circuit Protection (SCP): Safeguards the device from damage caused by output shorts.
  • Small Package: Available in compact packages for space-constrained applications.

Benefits:

  • Longer Battery Life: Due to high efficiency, the device offers extended operational time for battery-powered equipment.
  • Simplified Design: Integrated features minimize the need for external components, simplifying the design process.
  • Stable Output: Maintains a stable output voltage despite variations in input voltage and load.
  • Robust Protection: Built-in protection features ensure reliable operation and prevent damage.
  • Compact Solution: Small footprint is ideal for portable and space-limited applications.

Additional Details:

The RT9229CS employs a constant frequency PWM control scheme for optimized performance. The output voltage is adjustable with an external resistor divider. A shutdown mode further reduces power consumption during inactive periods. The device is available in thermally efficient, small outline packages.

You May Also Be Interested in

Qualcomm
Lowest to $10.8258
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Sierra Wireless
Need more? Email Us
Zilog
Need more? Email Us
Qualcomm
Need more? Email Us
Yamaha
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess