EN
  • EN
  • DE

TLS2283ADCAR

Part No TLS2283ADCAR
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1100114-TLS2283ADCAR
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLS2283ADCAR CAD Model

Description

The TLS2283ADCAR from Texas Instruments is a state-of-the-art integrated circuit designed for precision data conversion applications. This high-performance Analog-to-Digital Converter (ADC) is part of Texas Instruments' extensive product line, renowned for their reliability and cutting-edge technology.

Key Features

  • High Resolution: The TLS2283ADCAR offers a remarkable resolution, providing precise digital outputs for even the most demanding applications.
  • Speed and Efficiency: Designed for speedy and efficient data conversion, this ADC ensures rapid processing times without compromising accuracy.
  • Low Power Consumption: With an emphasis on power efficiency, the TLS2283ADCAR is ideal for battery-powered devices, helping to extend operational life and reduce energy costs.
  • Durable Design: Texas Instruments' commitment to quality means this product is built to last, with robust construction that can withstand challenging environments.

Applications

The versatility of the TLS2283ADCAR makes it suitable for a wide range of applications, including:

  • Medical instrumentation
  • Industrial control systems
  • Data acquisition systems
  • Automotive electronics

Technical Specifications

The TLS2283ADCAR boasts technical specifications that cater to rigorous industry standards:

  • Input Type: Differential/Single-Ended
  • Supply Voltage: Optimized for low-voltage operations
  • Interface: User-friendly digital interface for seamless integration into existing systems
  • Package: Compact and reliable packaging suitable for space-constrained applications

Quality and Support

Customers who choose the TLS2283ADCAR benefit from Texas Instruments' comprehensive support and commitment to quality. The product is backed by extensive documentation, design resources, and a supportive community of engineers and developers.

Ordering Information

The TLS2283ADCAR is available for order through Texas Instruments' official distributors. For more information on pricing, availability, and shipping, please contact a Texas Instruments sales representative or authorized distributor.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
Hewlett Packard
Need more? Email Us
TDK Corporation
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
U-blox
Lowest to $110.7143
Diodes Incorporated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess