EN
  • EN
  • DE

RT9176-25CL

Part No RT9176-25CL
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 301153-RT9176-25CL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9176-25CL CAD Model

Description

The RT9176-25CL is a low dropout (LDO) voltage regulator manufactured by Richtek USA Inc. It's designed to provide a stable 2.5V output voltage, making it suitable for applications requiring a precise and efficient power supply. Its key characteristics include low quiescent current, fast transient response, and robust protection features, important for battery-powered and portable devices. The '25' in the part number indicates a 2.5V output, and 'CL' likely refers to the package or specific variant.

Applications

  • Microcontroller Power: Providing a stable 2.5V supply for microcontrollers and processors.
  • Sensor Power: Regulating voltage for sensors requiring a precise 2.5V input.
  • Low-Power Logic: Supplying power to low-voltage logic circuits.
  • Portable Devices: Efficient voltage regulation in battery-powered equipment.
  • Wireless Modules: Powering RF transceivers and baseband processors requiring 2.5V.
  • Memory Devices: Supplying the correct voltage to certain memory ICs.

Features

  • Fixed 2.5V Output: Provides a stable and precise 2.5V output voltage.
  • Low Dropout Voltage: Maintains regulation even with a small voltage difference between input and output.
  • Low Quiescent Current: Minimizes power consumption, extending battery life.
  • Fast Transient Response: Quickly adjusts to changes in load current, maintaining a stable output voltage.
  • Over-Current Protection: Prevents damage from excessive current draw.
  • Short-Circuit Protection: Protects the regulator and connected circuitry from short circuits.
  • Thermal Shutdown Protection: Disables the regulator if it overheats, preventing damage.
  • Enable/Disable Control: Allows for turning the regulator on and off for power saving.

Benefits

  • Stable and Precise Power: Guarantees consistent performance of downstream components.
  • Extended Battery Life: Low quiescent current optimizes energy efficiency.
  • Protection Against Faults: Over-current, short-circuit, and thermal shutdown features enhance system reliability.
  • Simplified Design: Requires few external components, reducing board space and cost.

Additional Details

The RT9176-25CL is typically available in a small surface-mount package. The 2.5V output is fixed and pre-determined. The datasheet provides detailed information on input voltage range, output voltage accuracy, load regulation, and operating temperature range. Input and output capacitors are generally required for stability and transient response, with specific values recommended in the datasheet. The enable pin provides a convenient way to shut down the regulator and reduce power consumption when the device is not in use. Consider thermal management practices, especially at higher input voltages and output currents, to ensure reliable operation. Consult the datasheet for recommended layout guidelines and component selection for optimal performance.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
EPCOS (TDK)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
EPCOS (TDK)
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
AMCC
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $19.1290

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess