EN
  • EN
  • DE

MLF1608-1R5KT

Part No MLF1608-1R5KT
Manufacturer Venkel
Catalog OEM Parts (M - N)
Description Multilayer Chip Inductor; 0603; 1.5uH; ±10%
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 959511-MLF1608-1R5KT
Categories OEM Parts(M-N)
Manufacturer Venkel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MLF1608-1R5KT CAD Model

Description

The MLF1608-1R5KT is a multilayer ferrite chip inductor manufactured by Venkel. These inductors are designed for a variety of high-frequency applications, providing inductance in a small form factor. They are essential components in electronic circuits for filtering, impedance matching, and energy storage.

Applications

  • Mobile Communication: Used in mobile phones and other wireless devices for impedance matching and filtering.
  • Wireless Communication: Employed in Wi-Fi, Bluetooth, and other wireless communication systems for signal conditioning.
  • RF Circuits: Integrated into RF circuits for impedance matching and noise filtering.
  • Power Supplies: Utilized in power supplies for filtering and energy storage.
  • Consumer Electronics: Found in various consumer electronics devices for signal processing and filtering.

Features

  • Small Size: Features a small size (1608 package), allowing for high-density mounting on circuit boards.
  • High Inductance Value: Offers an inductance value of 1.5 μH, suitable for various applications.
  • High Self-Resonant Frequency: Provides a high self-resonant frequency, ensuring stable performance at high frequencies.
  • Excellent Q Factor: Features an excellent Q factor, minimizing energy loss and improving efficiency.
  • Surface Mount Technology: Designed for surface mount technology (SMT), simplifying assembly and reducing manufacturing costs.

Benefits

  • Space Saving: Small size allows for space-saving designs in electronic devices.
  • Efficient Performance: High Q factor ensures efficient performance and minimal energy loss.
  • Stable Operation: High self-resonant frequency ensures stable operation at high frequencies.
  • Simplified Manufacturing: SMT design simplifies assembly and reduces manufacturing costs.
  • Versatile Application: Suitable for a wide range of high-frequency applications.

Technical Specifications: The MLF1608-1R5KT has an inductance of 1.5 μH and is available in a 1608 package size. Specific operating current, self-resonant frequency, and Q factor are available in the product datasheet.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess