EN
  • EN
  • DE

RT9162-35CXL

Part No RT9162-35CXL
Manufacturer Richtek USA Inc.
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case SOT-89
Manufacturer Richtek USA Inc.
Manufacturer Homepage www.richtek.com
Win Source Part Number 756196-RT9162-35CXL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9162-35CXL CAD Model

Description

The RT9162-35CXL is a low dropout (LDO) voltage regulator manufactured by Richtek USA Inc. It's designed to provide a stable and regulated output voltage of 3.5V from a higher input voltage, with minimal voltage drop across the regulator. LDOs are known for their efficiency and ability to operate with a small difference between input and output voltage.

Applications:

  • Powering microcontrollers and microprocessors
  • Voltage regulation for portable devices
  • Post-regulation for switching power supplies
  • Battery-powered applications
  • Noise-sensitive circuits requiring clean power

Features:

  • Low dropout voltage
  • High output accuracy
  • Low quiescent current
  • Overcurrent protection
  • Thermal shutdown protection
  • Stable with ceramic output capacitors

Benefits:

  • Provides a stable and reliable 3.5V supply for sensitive electronic components, ensuring consistent performance.
  • Extends battery life in portable devices due to its low quiescent current and high efficiency.
  • Protects the regulator and downstream circuitry from damage due to overcurrent or overheating conditions.
  • Simplifies circuit design with its ability to operate with ceramic capacitors.
  • Reduces noise and ripple in the power supply, improving the performance of analog and digital circuits.

Technical Specifications:

The RT9162-35CXL provides a fixed output voltage of 3.5V. Key specifications include input voltage range, output current capability, dropout voltage at rated current, quiescent current, and operating temperature range. The package type is typically a small surface-mount package for efficient board space utilization. Consult the manufacturer's datasheet for detailed electrical characteristics, thermal considerations, and application circuit recommendations.

You May Also Be Interested in

Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess