EN
  • EN
  • DE

RT9083N-12GJ5(Z00)

Part No RT9083N-12GJ5(Z00)
Manufacturer Richtek USA Inc.
Catalog OEM Parts (O - R)
Description 30?A IQ 250mA Low-Dropout Linear Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 958164-RT9083N-12GJ5(Z00)
Categories OEM Parts(O-R)
Manufacturer Richtek USA Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RT9083N-12GJ5(Z00) CAD Model

Description

The RT9083N-12GJ5(Z00) is a low-dropout (LDO) linear regulator manufactured by Richtek Technology. It is designed to provide a stable and regulated 1.2V output voltage from a higher input voltage, with a low quiescent current and excellent transient response. This LDO regulator is suitable for a wide range of applications, including portable devices, battery-powered systems, and noise-sensitive circuits.

Applications

  • Portable devices (e.g., smartphones, tablets)
  • Battery-powered systems
  • Microcontroller power supplies
  • Wireless communication devices
  • Noise-sensitive circuits (e.g., audio amplifiers)

Features

  • Low dropout voltage
  • Fixed 1.2V output voltage
  • Low quiescent current
  • Excellent transient response
  • Short-circuit protection
  • Over-temperature protection
  • Small form factor package

Benefits

  • Stable Output Voltage: Provides a stable and regulated 1.2V output voltage, ensuring consistent performance of downstream circuits.
  • Extended Battery Life: Low quiescent current minimizes power consumption, extending battery life in portable devices.
  • Improved System Performance: Excellent transient response ensures stable operation during load changes, improving overall system performance.
  • Enhanced Reliability: Short-circuit and over-temperature protection features prevent damage to the regulator and downstream circuits, enhancing system reliability.
  • Compact Design: Small form factor package allows for space-saving designs in compact electronic devices.

Additional Details

The RT9083N-12GJ5(Z00) typically operates with an input voltage range of 1.7V to 5.5V. The low dropout voltage allows it to operate with a small difference between the input and output voltages, maximizing efficiency. The quiescent current is typically in the microampere range, minimizing power consumption in standby mode. The regulator is available in a small form factor package, such as a TSOT-23-5 or similar, making it suitable for space-constrained applications.

This LDO regulator is commonly used in portable devices such as smartphones and tablets to power microcontrollers, memory, and other low-voltage components. Its low noise characteristics also make it suitable for powering noise-sensitive circuits such as audio amplifiers and analog-to-digital converters (ADCs).

You May Also Be Interested in

Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us
Taiyo Yuden
Saw Duplexer Cdma / W-cdma V 2520 Bal
Need more? Email Us
Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
Thomas & Betts
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, EG-2121CA, 125 Mhz
Need more? Email Us
Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us
Essentra Components
Need more? Email Us
Panjit
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess