EN
  • EN
  • DE

RT7207ALGQW-AWAA1

Part No RT7207ALGQW-AWAA1
Manufacturer Richtek USA Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Richtek USA Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835873-RT7207ALGQW-AWAA1
Ultra Librarian 3D Model Ultra Librarian RT7207ALGQW-AWAA1 CAD Model

Description

The RT7207ALGQW-AWAA1 is a synchronous rectified step-down DC-DC converter with an integrated power MOSFET. It's designed for applications requiring a compact and efficient power solution. The device operates with a constant-on-time (COT) control architecture, providing fast transient response and simplified loop compensation, making it suitable for a wide range of applications.

Applications:

  • Point-of-Load (POL) Converters
  • Consumer Electronics (e.g., TVs, Monitors, Set-Top Boxes)
  • Networking Equipment (e.g., Routers, Switches)
  • FPGA, DSP, and Microprocessor Core and I/O Power
  • Industrial Applications

Features:

  • Wide Input Voltage Range: Typically from 4.5V to 18V
  • Integrated Power MOSFETs: Reduces component count and simplifies design
  • High Efficiency: Achieved through synchronous rectification
  • Constant-On-Time (COT) Control: Ensures fast transient response
  • Adjustable Output Voltage: Allows for flexible design options
  • Output Voltage Accuracy: Provides stable and reliable power delivery
  • Over-Current Protection (OCP): Protects the converter from damage due to excessive current draw
  • Under-Voltage Protection (UVP): Shuts down the converter if the input voltage drops too low
  • Thermal Shutdown: Protects the converter from overheating
  • Enable Control: Allows for power sequencing and shutdown
  • GQW Package: Compact and thermally enhanced package for space-constrained applications

Benefits:

  • Improved System Performance: Fast transient response ensures stable power delivery even under rapidly changing load conditions.
  • Reduced Component Count: Integrated MOSFETs reduce the need for external components, simplifying design and lowering overall cost.
  • Enhanced System Reliability: Built-in protection features (OCP, UVP, thermal shutdown) protect the converter from damage and ensure reliable operation.
  • Flexibility: Adjustable output voltage allows for a wide range of applications.
  • Small Solution Size: Compact GQW package makes it suitable for space-constrained applications.
  • High Efficiency: Reduces power loss and heat generation, improving overall system efficiency.

Additional Details:

The RT7207ALGQW-AWAA1 typically includes features like soft-start to limit inrush current during startup. The switching frequency is internally set, simplifying the design process. The specific switching frequency and output current capability will vary based on the specific operating conditions, and detailed specifications can be found in the datasheet. The AWAA1 suffix likely indicates a specific revision or configuration of the device. Refer to the datasheet for detailed specifications and application information.

You May Also Be Interested in

Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess