EN
  • EN
  • DE

RT6919BGQV(Z00)

Part No RT6919BGQV(Z00)
Manufacturer Richtek USA Inc.
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 964267-RT6919BGQV(Z00)
Categories OEM Parts(O-R)
Manufacturer Richtek USA Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RT6919BGQV(Z00) CAD Model

Description

The RT6919BGQV(Z00) is a highly integrated synchronous buck converter manufactured by Richtek USA Inc. It's designed for powering core voltages in notebooks, desktops, and other portable devices, delivering high efficiency and precise voltage regulation.

Applications:

  • Notebook Computers: Used to power the CPU core and GPU in laptop computers.
  • Desktop Computers: Employed in desktop motherboards to provide stable power to the processor.
  • Graphics Cards: Utilized in powering the GPU and memory in graphics cards.
  • Portable Devices: Integrated into various portable devices to provide efficient power conversion.
  • Solid-State Drives (SSDs): Used in powering SSD controllers and memory.

Features:

  • High Efficiency: Achieves high efficiency through synchronous rectification, minimizing power losses.
  • Precise Voltage Regulation: Provides accurate and stable output voltage regulation, ensuring optimal performance of the powered device.
  • Adjustable Output Voltage: Allows for adjusting the output voltage to meet specific application requirements.
  • Integrated MOSFETs: Incorporates integrated MOSFETs, reducing external component count and simplifying system design.
  • Overcurrent Protection (OCP): Includes overcurrent protection to prevent damage from excessive current draw.
  • Overvoltage Protection (OVP): Offers overvoltage protection to safeguard the powered device from voltage spikes.
  • Thermal Shutdown Protection (OTP): Features thermal shutdown protection to prevent overheating and damage to the converter.

Benefits:

  • Increased Battery Life: High efficiency extends battery life in portable devices.
  • Improved System Performance: Precise voltage regulation ensures stable and reliable operation of the powered device.
  • Reduced System Cost: Integrated MOSFETs reduce external component count, lowering overall system cost.
  • Enhanced System Reliability: Overcurrent, overvoltage, and thermal shutdown protections enhance system reliability.
  • Simplified Design: Integrated features simplify system design and reduce development time.

Additional Details:

The RT6919BGQV(Z00) typically operates at a high switching frequency to minimize the size of external components. It is packaged in a small QFN (Quad Flat No-Lead) or similar surface-mount package. Specific technical specifications, such as input voltage range, output voltage range, switching frequency, and efficiency curves, are available in the product datasheet provided by Richtek USA Inc. The converter requires external components such as inductors and capacitors for proper operation. Proper layout and thermal management are crucial for optimal performance.

You May Also Be Interested in

Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
World Produts Inc.
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, EG-2121CA, 125 Mhz
Need more? Email Us
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us
TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us
Panjit
Need more? Email Us
ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9092 $59.0980
155+ $0.7461 $115.6455
240+ $0.7228 $173.4720
335+ $0.6995 $234.3325
430+ $0.6761 $290.7230
575+ $0.6061 $348.5075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 78,418 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess