EN
  • EN
  • DE

RT3662EBGQW(Z00)

Part No RT3662EBGQW(Z00)
Manufacturer Richtek USA Inc.
Catalog OEM Parts (O - R)
Description Power Management Units for AMD SVI2 GPU CORE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 968628-RT3662EBGQW(Z00)
Categories OEM Parts(O-R)
Manufacturer Richtek USA Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RT3662EBGQW(Z00) CAD Model

Description

The Richtek RT3662EBGQW(Z00) is a multi-phase synchronous buck controller. It's designed for powering the core voltage of high-performance CPUs and GPUs in various applications, including desktop computers, laptops, and servers. This controller enables efficient and precise voltage regulation.

Applications

  • Desktop computers
  • Laptops
  • Servers
  • Graphics cards
  • Voltage Regulator Modules (VRMs)

Features

  • Multi-phase operation (typically 6+2 phase)
  • Synchronous rectification
  • Adjustable output voltage
  • Overcurrent protection (OCP)
  • Overvoltage protection (OVP)
  • Undervoltage protection (UVP)
  • Thermal shutdown protection (OTP)

Benefits

  • Provides high efficiency power conversion
  • Ensures stable and accurate voltage regulation
  • Protects the CPU/GPU from damage due to overcurrent, overvoltage, or undervoltage
  • Reduces system power consumption
  • Extends component lifespan

Additional Details

The RT3662EBGQW(Z00) employs synchronous rectification to minimize power losses, leading to improved efficiency and reduced heat generation. The multi-phase design allows for distributing the current load across multiple phases, reducing the stress on individual components and improving transient response. The adjustable output voltage allows for fine-tuning the voltage to meet the specific requirements of the CPU or GPU. It is critical to consult the official Richtek datasheet for detailed specifications, including the number of phases, switching frequency, and compensation network design, as these parameters need to be carefully chosen for optimal performance and stability. The integrated protection features ensure the safety and reliability of the system, preventing damage to the CPU/GPU in the event of a fault condition.

You May Also Be Interested in

Intel
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Essentra Components
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
KOA Speer
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess