EN
  • EN
  • DE

RT3614EEGQW(Z00)

Part No RT3614EEGQW(Z00)
Manufacturer Richtek USA Inc.
Catalog OEM Parts (O - R)
Description Multi-Phase PWM Controller for CPU Core Power Supply
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 970195-RT3614EEGQW(Z00)
Categories OEM Parts(O-R)
Manufacturer Richtek USA Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RT3614EEGQW(Z00) CAD Model

Description

The RT3614EEGQW(Z00) is a multi-phase synchronous buck controller manufactured by Richtek Technology. This controller is designed for high-current, low-voltage applications, typically used in powering CPUs, GPUs, and memory in computing and server environments. It offers excellent transient response and efficiency, crucial for demanding applications.

Applications

  • CPU Power Supplies: Providing stable and efficient power to CPUs in desktop and server computers.
  • GPU Power Supplies: Powering GPUs in graphics cards and high-performance computing systems.
  • Memory Power Supplies: Supplying voltage to DDR memory modules in computers and servers.
  • Motherboard Voltage Regulation: Providing voltage regulation for various components on computer motherboards.
  • Server Power Management: Used in server power supplies for efficient and reliable power delivery.

Features

  • Multi-Phase Operation: Enables higher current delivery and improved transient response.
  • Synchronous Rectification: Increases efficiency by using MOSFETs as synchronous rectifiers.
  • Adjustable Output Voltage: Allows for flexible output voltage settings to match different load requirements.
  • Overcurrent Protection: Protects the controller and load from damage due to excessive current.
  • Overvoltage Protection: Prevents the output voltage from exceeding a safe level.

Benefits

  • High Efficiency: Synchronous rectification minimizes power loss, improving overall efficiency.
  • Fast Transient Response: Multi-phase operation ensures quick response to load changes.
  • Stable Output Voltage: Provides a stable and regulated output voltage under varying load conditions.
  • Enhanced System Reliability: Protection features prevent damage from overcurrent and overvoltage.
  • Flexible Design: Adjustable output voltage allows for customization to meet specific application needs.

Additional Details

The RT3614EEGQW(Z00) requires external MOSFETs, inductors, and capacitors for operation. The number of phases can be configured depending on the current requirements. It operates within a specified input voltage range and switching frequency. Refer to the datasheet for detailed electrical characteristics, application circuits, and layout guidelines. Proper thermal management is essential for reliable operation at high current levels.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us
ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us
Panjit
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, EG-2121CA, 125 Mhz
Need more? Email Us
Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us
Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK / Metal, Steel Shelf, Fixed 36.000" L x 17.420" W x 3.470" H (914.40mm x 442.47mm x 88.14mm) Black
Need more? Email Us
Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess