EN
  • EN
  • DE

LL2012-FH2N2S

Part No LL2012-FH2N2S
Manufacturer Toko America Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1069725-LL2012-FH2N2S
Categories OEM Parts(J-L)
Manufacturer Toko America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LL2012-FH2N2S CAD Model

Description

The LL2012-FH2N2S is a wire-wound chip inductor manufactured by Toko America Inc. It's designed for high-frequency applications where precise inductance and high Q-factor are paramount.

Applications

  • RF Circuits: Impedance matching in RF amplifiers, mixers, and oscillators.
  • Wireless Communication: Filter circuits in wireless transceivers, Bluetooth modules, and WLAN devices.
  • High-Frequency Filters: LC filter circuits for signal conditioning and noise reduction in high-speed data transmission.
  • Oscillators: Tuning circuits in voltage-controlled oscillators (VCOs) and other oscillator designs.
  • Broadband Applications: Matching networks and filtering in broadband communication systems.

Features

  • Inductance: 2.2nH (Nanohenries).
  • Tolerance: Typically ±0.3nH or ±5% (consult the datasheet for specific tolerance).
  • Self-Resonant Frequency (SRF): High SRF, generally in the GHz range, enabling operation in high-frequency circuits.
  • Q-Factor: High Q-factor, indicating low energy loss and efficient performance in RF applications.
  • Case Size: 2012 (0805 EIA). This refers to the physical dimensions of the inductor: 2.0mm x 1.2mm.
  • Construction: Wire-wound construction for high inductance and Q-factor.
  • Termination: Nickel barrier with tin plating to ensure excellent solderability and prevent solder leaching.

Benefits

  • Optimized for High-Frequency: Excellent performance in demanding high-frequency applications.
  • Precise Inductance: Tight tolerance ensures consistent performance in critical circuits.
  • Compact Size: Small 2012 case size allows for high-density PCB assembly.
  • Low Loss Characteristics: High Q-factor minimizes signal attenuation.
  • Reliable Operation: Robust construction ensures long-term stability.

Additional Details

The LL2012-FH2N2S inductor is designed for surface mount technology (SMT) assembly. The nickel barrier termination provides excellent resistance to solder leaching during the reflow soldering process. The high self-resonant frequency makes it suitable for circuits operating at frequencies of several GHz and higher.

The wire-wound construction contributes to its high Q-factor and low DC resistance (DCR). The low DCR minimizes power loss and improves efficiency in RF circuits. The 2.2nH inductance value is commonly used in impedance matching and filtering in various high-frequency applications.

Designers commonly use this inductor in wireless communication modules, RF front-ends, and other high-frequency electronic devices where minimizing size and maximizing performance are essential requirements. Its stable electrical characteristics and durable construction make it a reliable choice for demanding applications.

You May Also Be Interested in

Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
ON Semiconductor
Lowest to $0.1379
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Murata Electronics North America
Lowest to $0.1305
Lumileds
Lowest to $2.6115
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
Leshan Radio
Lowest to $0.0382
Lowpower
Lowest to $0.0405

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess