EN
  • EN
  • DE

M16A-CK1NA

Part No M16A-CK1NA
Manufacturer Richtek USA Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Richtek USA Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829031-M16A-CK1NA
Ultra Librarian 3D Model Ultra Librarian M16A-CK1NA CAD Model

Description

The Richtek M16A-CK1NA is a power management integrated circuit (PMIC) designed for a variety of applications requiring efficient and reliable power conversion. Richtek is known for its focus on high-efficiency power solutions, making this component suitable for battery-powered devices and systems where energy conservation is critical.

Applications

  • Portable Devices: Used in smartphones, tablets, and other mobile devices to manage battery charging, voltage regulation, and power distribution.
  • Wearable Technology: Integrated into smartwatches, fitness trackers, and other wearable devices to optimize battery life and provide stable power.
  • IoT Devices: Employed in various Internet of Things (IoT) devices, such as sensors, trackers, and smart home appliances, for efficient power management.
  • Industrial Applications: Utilized in industrial control systems, data acquisition devices, and other industrial equipment where reliable power is essential.
  • Consumer Electronics: Found in various consumer electronics products, including digital cameras, portable audio players, and handheld gaming consoles.

Features

  • High Efficiency: Designed for high-efficiency power conversion, minimizing energy loss and extending battery life in portable devices.
  • Integrated Power Management: Combines multiple power management functions, such as voltage regulation, battery charging, and power sequencing, into a single chip.
  • Low Quiescent Current: Features low quiescent current consumption, reducing power drain when the device is in standby mode.
  • Overvoltage Protection: Includes overvoltage protection (OVP) to protect the device from damage caused by excessive input voltage.
  • Overcurrent Protection: Incorporates overcurrent protection (OCP) to prevent damage from excessive current draw.
  • Thermal Shutdown Protection: Provides thermal shutdown protection to prevent overheating and ensure reliable operation.
  • Compact Package: Available in a small form factor package, making it suitable for space-constrained applications.

Benefits

  • Extended Battery Life: High efficiency and low quiescent current contribute to extended battery life in portable devices, allowing for longer usage times between charges.
  • Improved System Reliability: Overvoltage, overcurrent, and thermal shutdown protection features enhance system reliability and prevent damage from electrical faults or overheating.
  • Reduced Component Count: Integrated power management functions reduce the number of discrete components required, simplifying system design and reducing board space.
  • Enhanced System Performance: Stable and regulated power delivery ensures consistent and reliable performance of the powered device or system.
  • Simplified Design: Compact package and integrated features simplify the design process and reduce time-to-market for new products.

Additional Details

The M16A-CK1NA typically operates over a wide input voltage range, accommodating various power sources, and offers adjustable output voltage settings to meet the specific requirements of different applications. The specific technical specifications, such as input voltage range, output voltage range, switching frequency, and protection thresholds, can be found in the product datasheet provided by Richtek. It's important to consult the datasheet to ensure proper application and adherence to the manufacturer's recommendations.

The component is generally available in surface-mount packages, facilitating automated assembly and integration into modern electronic devices. Careful attention should be paid to thermal management during PCB layout to ensure optimal performance and reliability, especially in high-power applications.

You May Also Be Interested in

American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6087 $64.3480
90+ $1.3201 $118.8090
140+ $1.2787 $179.0180
190+ $1.2375 $235.1250
245+ $1.1963 $293.0935
325+ $1.0725 $348.5625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,872 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess