EN
  • EN
  • DE

TQM7M4022

Part No TQM7M4022
Manufacturer RF Micro Devices
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 380498-TQM7M4022
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TQM7M4022 CAD Model

Description

The TQM7M4022 is a power amplifier module designed by RF Micro Devices (now Qorvo). This module is specifically engineered to provide high-efficiency power amplification for wireless infrastructure applications. It is commonly utilized in systems requiring robust and reliable signal boosting, such as cellular base stations and repeaters.

Applications:

  • Cellular Infrastructure
  • Wireless Repeaters
  • Small Cell Base Stations
  • General Purpose Amplification
  • Public Safety Networks

Features:

  • High Efficiency
  • High Gain
  • Integrated Input and Output Matching
  • Compact Size
  • Single Supply Operation
  • Over-Temperature Protection

Benefits:

  • Reduced Power Consumption
  • Extended Battery Life in Portable Applications
  • Simplified System Design
  • Improved Signal Quality
  • Increased System Reliability
  • Lower Overall System Cost

The TQM7M4022 incorporates advanced amplifier technology to achieve high efficiency, which is essential for minimizing power consumption and heat dissipation. This is particularly important in base station applications where energy efficiency is a key concern. The module's high gain characteristics reduce the need for additional amplification stages, simplifying system design and reducing overall cost.

The integrated input and output matching networks provide an optimized interface for the amplifier, ensuring maximum power transfer and minimal signal reflection. This simplifies the integration process and eliminates the need for external matching components. The compact size of the module allows for greater design flexibility and enables the development of smaller and more densely packed systems.

Operating from a single supply voltage further simplifies the system design and reduces the number of external components required. The inclusion of over-temperature protection enhances the reliability of the module by preventing damage due to excessive heat. This feature ensures stable and consistent performance even under demanding operating conditions.

Overall, the TQM7M4022 is a high-performance and reliable power amplifier module that offers excellent efficiency, gain, and ease of integration. Its suitability for a wide range of wireless infrastructure applications makes it a valuable component in modern communication systems.

You May Also Be Interested in

IXYS
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Texas Instruments
Lowest to $4.3014
ON Semiconductor
Lowest to $35.9690
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7307 $59.6912
38+ $3.0608 $116.3104
59+ $2.9660 $174.9940
81+ $2.8702 $232.4862
105+ $2.7743 $291.3015
140+ $2.4879 $348.3060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess