EN
  • EN
  • DE

BGB202/HSL

Part No BGB202/HSL
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (B - C)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 235267-BGB202/HSL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BGB202/HSL CAD Model

Description

The NXP BGB202/HSL is a state-of-the-art silicon germanium carbon (SiGe:C) BiCMOS high-performance double-pole double-throw (DPDT) RF switch designed for a wide range of applications. This versatile component is ideal for use in wireless communication devices where high linearity, low insertion loss, and high isolation are critical.

Key Features

  • Frequency Range: The BGB202/HSL operates over a broad frequency range, making it suitable for various RF applications, including GSM, 3G, LTE, and WLAN systems.
  • Low Insertion Loss: The switch boasts a low insertion loss, which ensures minimal signal attenuation when the switch is in the ON state, thereby preserving signal integrity.
  • High Isolation: With high isolation between ports, the BGB202/HSL prevents signal leakage and crosstalk, which is essential for maintaining the performance of adjacent RF paths.
  • High Linearity: The high linearity feature of the switch minimizes distortion of the RF signal, which is crucial for maintaining the quality of the transmitted and received signals.
  • Control Interface: The switch is controlled via a CMOS-compatible control interface, providing ease of integration with digital control circuitry.

Applications

The BGB202/HSL is particularly well-suited for applications such as antenna diversity switching, band/mode switching in multi-band transceivers, and switching between RX/TX modes. Its robust design and performance characteristics make it an excellent choice for high-reliability environments and systems that require consistent, high-quality RF performance.

Package and Quality

This product is offered in a compact, leadless 8-pin HVSON package, which allows for efficient use of PCB space. The BGB202/HSL is also designed to meet the stringent quality requirements of the automotive industry, being AEC-Q100 qualified for automotive applications, ensuring reliability and performance under harsh conditions.

Conclusion

In summary, the NXP BGB202/HSL is a high-performance RF switch that offers designers the flexibility, reliability, and performance needed to create sophisticated RF systems. Its combination of low insertion loss, high isolation, and high linearity, along with its wide frequency range, makes it a versatile choice for a multitude of RF applications.

You May Also Be Interested in

EPCOS (TDK)
SAW Filter Band Pass 110.59MHz
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Broadcom Limited
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Intersil
Lowest to $13.2432
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9794
Toko America Inc.
Inductor Power Shielded Wirewound 10uH 20% 100KHz 2.9A 0.051Ohm DCR T/R
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess