EN
  • EN
  • DE

TQM7M5002

Part No TQM7M5002
Manufacturer RF Micro Devices
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 380499-TQM7M5002
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TQM7M5002 CAD Model

Description

The TQM7M5002, manufactured by RF Micro Devices (now Qorvo), is a power amplifier module designed for various wireless communication applications. This module is intended to provide efficient and linear power amplification, ensuring reliable signal transmission and minimizing distortion in wireless systems.

Applications:

  • Wireless infrastructure
  • Cellular repeaters
  • Public safety radio systems
  • WLAN applications
  • General purpose RF amplification

Features:

  • High linearity
  • High power gain
  • Integrated matching circuits
  • Compact size
  • Single voltage supply
  • Thermal protection

Benefits:

  • Improved signal quality
  • Extended communication range
  • Simplified system design
  • Reduced component count
  • Enhanced system reliability
  • Cost-effective amplification solution

The TQM7M5002 module is designed with high linearity to minimize signal distortion, which is crucial for maintaining the integrity of transmitted data. Its high power gain ensures that the signal is sufficiently amplified to achieve the desired communication range. The integrated matching circuits simplify the integration process by eliminating the need for external matching components, reducing both the component count and the overall system size.

The compact size of the module allows for greater design flexibility, enabling it to be easily incorporated into space-constrained applications. The single voltage supply simplifies the power supply design, further streamlining the integration process. The thermal protection feature safeguards the module against overheating, ensuring reliable operation even under demanding conditions.

The TQM7M5002's combination of high linearity, high gain, and integrated features makes it an ideal choice for various wireless communication applications. Its compact size and ease of integration further enhance its appeal, making it a cost-effective and reliable solution for power amplification.

You May Also Be Interested in

Texas Instruments
Lowest to $4.3014
NXP / Nexperia
Lowest to $7.8205
Kemet
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5124 $59.7108
41+ $2.8817 $118.1497
63+ $2.7916 $175.8708
86+ $2.7015 $232.3290
111+ $2.6115 $289.8765
149+ $2.3412 $348.8388
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess