EN
  • EN
  • DE

RF6001TR13

Part No RF6001TR13
Manufacturer RF Micro Devices
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 293736-RF6001TR13
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RF6001TR13 CAD Model

Description

The RF Micro Devices RF6001TR13 is a highly integrated front-end module (FEM) designed for 802.11b/g/n WLAN applications operating in the 2.4 GHz frequency band. This FEM incorporates a power amplifier (PA), low-noise amplifier (LNA) with bypass, transmit/receive (T/R) switch, and harmonic filter, providing a complete solution for WLAN front-end functionality. The RF6001TR13 is designed to improve performance, reduce component count, and minimize board space in wireless communication devices. It is an optimal choice for applications requiring high efficiency, linearity, and robust performance.

Applications

  • Wireless Routers: Enhances the performance and range of wireless routers operating in the 2.4 GHz band.
  • Wireless Access Points: Improves the signal quality and coverage area of wireless access points.
  • Mobile Devices: Used in smartphones, tablets, and laptops to provide reliable WLAN connectivity.
  • IoT Devices: Suitable for smart home devices, wearables, and other IoT applications.

Features

  • Integrated Front-End Module: Combines PA, LNA, T/R switch, and harmonic filter in a single package.
  • High Power Efficiency: Provides high power efficiency to minimize power consumption.
  • Low Noise Figure: Ensures excellent receiver sensitivity for reliable communication.
  • Compact Size: Small form factor for space-constrained applications.
  • Integrated Harmonic Filter: Reduces unwanted harmonic emissions.

Benefits

  • Simplified Design: Reduces design complexity by integrating multiple components into one module.
  • Improved Performance: Enhances overall WLAN performance with high efficiency and low noise.
  • Reduced BOM Cost: Lowers the bill of materials cost by integrating multiple components into one.
  • Smaller Footprint: Minimizes board space requirements due to the compact package design.
  • Increased Reliability: Robust design ensures reliable performance in various operating conditions.

The RF6001TR13 operates from a single supply voltage and features a shutdown mode to conserve power when not in use. The integrated harmonic filter ensures compliance with regulatory requirements for spurious emissions. The module is typically controlled via digital control signals, allowing for easy integration into wireless systems. The small form factor and high level of integration make it an ideal choice for portable devices and other space-constrained applications. This FEM improves the reliability and performance of WLAN systems, ensuring a stable and efficient wireless connection.

You May Also Be Interested in

Bel Power Solutions
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Qualcomm
Lowest to $11.4253
AMCC
Need more? Email Us
Qualcomm
Need more? Email Us
Broadcom Limited
Lowest to $0.8166

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess