Products specifications Report Issue?

Manufacturer RF Micro Devices
Category RF/IF and RFID
Family RF Amplifiers
Win Source Part Number 182777-RF3196DTR13
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RF3196DTR13 CAD Model

Description

The RF3196DTR13 is a high-performance quadrature demodulator designed for direct conversion receiver applications. It integrates a local oscillator (LO) buffer, I/Q mixers, and baseband amplifiers, offering a complete demodulation solution for various wireless standards. The TR13 suffix signifies tape and reel packaging for automated assembly processes.

Applications:

  • Cellular base stations (GSM, CDMA, WCDMA, LTE)
  • Wireless infrastructure equipment
  • Software Defined Radio (SDR) receivers
  • Satellite communications receivers
  • Test and measurement equipment

Features:

  • Direct Conversion Architecture: Eliminates the need for intermediate frequency (IF) stages, simplifying receiver design.
  • Integrated LO Buffer: Reduces external component count and simplifies LO signal routing.
  • High Linearity I/Q Mixers: Provides excellent signal-to-noise ratio (SNR) and low distortion.
  • Programmable Baseband Amplifiers: Allows for gain adjustment to optimize performance for different signal levels.
  • Low Noise Figure: Minimizes the impact of receiver noise on overall system performance.
  • Compact Package: Enables high-density circuit board designs.

Benefits:

  • Simplified Receiver Design: Direct conversion architecture reduces complexity and component count.
  • Improved Receiver Sensitivity: Low noise figure enhances the receiver's ability to detect weak signals.
  • Reduced Distortion: High linearity mixers minimize unwanted signal distortion.
  • Flexible Gain Adjustment: Programmable baseband amplifiers allow for optimized performance across a wide range of signal levels.
  • Lower System Cost: Integrated features reduce the need for external components.
  • Smaller PCB Footprint: Compact package saves valuable board space.

Additional Details:

The RF3196DTR13 is specifically designed to meet the stringent performance requirements of modern wireless communication systems. Its direct conversion architecture eliminates the need for image filtering, further simplifying receiver design. The integrated LO buffer ensures a stable and clean LO signal, while the high linearity mixers minimize distortion and spurious signals. The programmable baseband amplifiers provide flexibility in adjusting the receiver's gain to optimize performance for different signal environments. The TR13 designation indicates that the component is supplied on tape and reel for efficient automated assembly.

Specifications:

  • Frequency Range: Refer to the device datasheet for the specific frequency range.
  • Noise Figure: Refer to the device datasheet for the typical noise figure value.
  • IIP3: Refer to the device datasheet for the input IP3 value.
  • LO Frequency: Refer to the device datasheet for the recommended LO frequency range.
  • Supply Voltage: Refer to the device datasheet for the recommended supply voltage.
  • Package: Surface Mount (specific package type detailed in the datasheet)

You May Also Be Interested in

Mini-Circuits
Surface Mount Monolithic Amplifiers
Lowest to $5.7758
ECAD model for LEE-49
Analog Devices Inc.
IC AMP VSAT 3.15GHZ-3.4GHZ 24QFN / RF Amplifier IC VSAT 3.15GHz ~ 3.4GHz 24-QFN (4x4)
Lowest to $26.8158
ECAD model for HMC388LP4ETR
M/A-Com Technology Solutions
AMPLIFIER,GAN,10W,.225-2.6GHZ,2 / RF Amplifier IC General Purpose 225MHz ~ 2.6GHz
Lowest to $245.6147
ECAD model for MAMG-100227-010C0L
Maxim Integrated
RF Amp Single LNA 940MHz 3.3V 12-Pin TQFN EP / IC AMP LNA STEP ATTEN 12TQFN
Need more? Email Us
ECAD model for MAX2373ETC+
Microsemi Corporation
IC POWER AMP HBT 5GHZ 16QFN
Lowest to $3.6401
ECAD model for LX5509LQ-TR
NXP / Nexperia
MMIC wideband amplifier
Lowest to $35.6555
ECAD model for BGA2801
Analog Devices Inc.
IC RF AMP / RF Amplifier IC
Need more? Email Us
ECAD model for HMC6494LP6CETR
Agilent(Hewlett-Packard)
Cascadable Silicon Bipolar MMIC Amplifier
Lowest to $0.9146
ECAD model for MSA-0611-BLK
Renesas Electronics America
SiGe BiCMOS Integrated Circuit Wideband Amplifier IC with 3-Step Gain Selection
Need more? Email Us
ECAD model for UPC3245TB-E3

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.1863
ECAD model for FT230XS-R
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.4784 $65.7408
29+ $4.4952 $130.3608
45+ $4.3556 $196.0020
62+ $4.2146 $261.3052
80+ $4.0736 $325.8880
107+ $3.6531 $390.8817
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,040 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention