EN
  • EN
  • DE

PCF52223CAF80

Part No PCF52223CAF80
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 32-bit MCF5222x ColdFire RISC 256KB Flash 3.3V 100-Pin LQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LQFP
Core Architecture Coldfire
Data Bus Width 32 b
Halogen Free Halogen Free
Height 1.4 mm
Interface I2C, SPI, UART, USB
Length 14 mm
Max Frequency 80 MHz
Maximum Operating Temperature 85 °C
Memory Size 256 kB
Memory Type FLASH
Min Operating Temperature -40 °C
Mount Surface Mount
Number of ADC Channels 8
Number of I2C Channels 1
Number of Pins 100
Number of Programmable I/O 56
Number of PWM Channels 4
Number of SPI Channels 1
Number of Timers/Counters 10
Number of UART Channels 3
Operating Supply Voltage 3.3 V
Radiation Hardening No
RAM Size 32 kB
RoHS Compliant
Watchdog Timer Yes
Width 14 mm
Win Source Part Number 1028449-PCF52223CAF80
Categories Embedded - Microcontrollers
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PCF52223CAF80 CAD Model

Description

NXP PCF52223CAF80 Microcontroller

The NXP PCF52223CAF80 is a highly integrated microcontroller that is designed to cater to a wide range of embedded applications. This powerful component is part of NXP's renowned microcontroller product line, known for its reliability, efficiency, and advanced features. It is ideal for applications that require sophisticated control, connectivity, and real-time processing.

Key Features

  • Core: At the heart of the PCF52223CAF80 is a robust core that ensures smooth and efficient operation. It is capable of handling complex tasks with ease, making it suitable for both simple and advanced applications.
  • Memory: The microcontroller comes with ample memory options, including high-speed RAM and flash memory. This allows for the storage and execution of large programs and supports a variety of applications without the need for external memory components.
  • Connectivity: With integrated communication interfaces, the PCF52223CAF80 offers excellent connectivity options. It includes interfaces such as I2C, SPI, and UART, which enable it to connect with other peripherals and devices seamlessly.
  • Power Efficiency: Designed with power efficiency in mind, this microcontroller is an excellent choice for battery-powered devices. It features power-saving modes that significantly extend battery life without compromising performance.
  • Temperature Range: The PCF52223CAF80 is built to operate reliably across a wide temperature range, making it suitable for industrial and outdoor applications that are exposed to harsh environmental conditions.
  • Package: Encased in a robust package, this microcontroller is designed to withstand the rigors of real-world use. Its compact form factor allows it to fit into tight spaces, making it ideal for space-constrained applications.

Applications

The versatility of the NXP PCF52223CAF80 makes it an excellent choice for a multitude of applications, such as:

  • Automotive control systems
  • Industrial automation
  • Home automation and smart appliances
  • Consumer electronics
  • Internet of Things (IoT) devices

Overall, the NXP PCF52223CAF80 microcontroller is a powerful and reliable component that provides the performance, connectivity, and durability needed for today's demanding applications. Its combination of features ensures that it can meet the needs of developers and engineers looking to create sophisticated and efficient products.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess