EN
  • EN
  • DE

RF2514TR13

Part No RF2514TR13
Manufacturer RF Micro Devices
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 092292-RF2514TR13
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RF2514TR13 CAD Model

Description

The RF2514TR13 is a power amplifier module designed and manufactured by RF Micro Devices (now Qorvo). This module is engineered for use in wireless communication systems, providing efficient and reliable amplification of radio frequency (RF) signals. Its compact design, ease of integration, and robust performance make it suitable for various applications.

Applications:

  • Cellular Handsets: Primarily used as a power amplifier in mobile phones supporting GSM, GPRS, and EDGE standards.
  • Wireless Data Devices: Employed in wireless modems, data cards, and other devices requiring RF power amplification.
  • ISM Band Applications: Suitable for devices operating within the Industrial, Scientific, and Medical (ISM) frequency bands.
  • Remote Control Systems: Integrated into remote control transmitters to boost signal strength and range.

Features:

  • High Efficiency: Optimizes power consumption to extend battery life in portable devices.
  • Compact Size: Facilitates integration into small form-factor devices.
  • Integrated Matching Network: Simplifies design and reduces the need for external components.
  • Low Voltage Operation: Efficiently operates from a single, low-voltage power supply.
  • Power Down Mode: Minimizes current consumption during idle periods, further conserving battery life.
  • Over Voltage Protection: Built-in protection circuitry safeguards against potential damage from overvoltage events.

Benefits:

  • Extended Battery Life: The RF2514TR13's high efficiency directly contributes to longer operating times for battery-powered devices.
  • Simplified Design: The integrated matching network streamlines the design process, lowering component count and complexity.
  • Enhanced System Performance: Provides consistent and reliable RF signal amplification, leading to improved overall system performance.
  • Cost-Effective Solution: Offers a competitively priced solution for RF power amplification needs.
  • Easy Integration: The module's compact size and minimal external component requirements ensure straightforward integration into diverse device designs.

Additional Details:

The RF2514TR13 is designed to operate within specific frequency ranges (e.g., 824-849 MHz, 1850-1910 MHz) depending on the intended application. Key performance specifications include output power (typically around 32-35 dBm), gain, and supply voltage requirements. Refer to the device datasheet for precise operating parameters and performance characteristics. It is usually packaged as a small surface-mount component.

You May Also Be Interested in

AMCC
Need more? Email Us
Intel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8778 $61.4460
165+ $0.7207 $118.9155
250+ $0.6976 $174.4000
345+ $0.6757 $233.1165
445+ $0.6526 $290.4070
595+ $0.5856 $348.4320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,170 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess