EN
  • EN
  • DE

RF1642TR7

Part No RF1642TR7
Manufacturer RF Micro Devices
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 293188-RF1642TR7
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RF1642TR7 CAD Model

Description

The RF1642TR7 is a power amplifier designed by RF Micro Devices for a range of wireless communication applications. This device provides efficient and reliable signal amplification, essential for improving the performance and range of wireless systems. It is engineered to meet the demanding requirements of modern communication standards.

Applications:

  • Cellular Infrastructure: Used in base stations and remote radio units to enhance signal transmission.
  • Wireless Repeaters: Boosts signal strength in areas with limited coverage.
  • Mobile Communication Devices: Integrated into mobile devices to improve transmission power and range.
  • Wireless Data Transmission: Employed in wireless modems and routers for reliable data transfer.
  • Industrial Wireless Systems: Supports wireless communication in industrial control and monitoring.

Features:

  • High Efficiency: Minimizes power consumption while maintaining high output power.
  • High Linearity: Ensures accurate signal amplification with minimal distortion.
  • Wideband Operation: Operates effectively across a broad range of frequencies.
  • Integrated Matching Circuitry: Simplifies integration and reduces the need for external components.
  • Compact Package: Small form factor allows for easy integration into various devices.

Benefits:

  • Extended Battery Life: High efficiency reduces power consumption, extending battery life in portable devices.
  • Improved Signal Quality: High linearity ensures minimal signal distortion, improving overall signal quality.
  • Increased Transmission Range: Provides sufficient power to transmit signals over longer distances.
  • Reduced System Cost: Integrated matching circuitry reduces the need for external components, lowering system cost.
  • Enhanced System Reliability: Robust design ensures reliable performance under varying operating conditions.

The RF1642TR7 is designed to operate efficiently with a supply voltage typically ranging from 3V to 5V. Proper thermal management is crucial for ensuring consistent and reliable performance. The device’s linearity characteristics are optimized for modern modulation schemes, ensuring minimal distortion of the transmitted signal. Its integrated matching network facilitates efficient power transfer to the antenna, maximizing transmission range. The compact form factor and ease of integration make it a popular choice for a wide range of wireless applications, including those where space is limited. The design also incorporates features to protect the amplifier from damage due to over-voltage and over-temperature conditions. Proper application and careful design practices are essential to achieving the full potential of this power amplifier.

You May Also Be Interested in

Micron Technology Inc.
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess