EN
  • EN
  • DE

OP77GSZ

Part No OP77GSZ
Manufacturer ADI Electronics
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1083256-OP77GSZ
Categories OEM Parts(O-R)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OP77GSZ CAD Model

Description

The OP77GSZ is a precision operational amplifier from Analog Devices. It is known for its very low input offset voltage and offset voltage drift, making it ideal for applications requiring high accuracy and stability over temperature. It excels in precision instrumentation, data acquisition systems, and medical equipment.

Applications:

  • Precision Instrumentation
  • Data Acquisition Systems
  • Medical Equipment
  • Strain Gauge Amplifiers
  • Thermocouple Amplifiers

Features:

  • Very Low Input Offset Voltage: Ensures minimal errors in precision circuits.
  • Low Input Offset Voltage Drift: Provides stability over a wide temperature range.
  • High Open-Loop Gain: Enables accurate amplification of small signals.
  • High Common-Mode Rejection Ratio (CMRR): Minimizes the effects of common-mode noise.
  • High Power Supply Rejection Ratio (PSRR): Reduces the impact of power supply variations.
  • Low Noise: Enhances signal integrity in sensitive applications.

Benefits:

  • High Accuracy: Very low input offset voltage and drift contribute to highly accurate measurements.
  • Stable Performance: Low offset voltage drift ensures consistent performance over temperature fluctuations.
  • Reduced Noise: Low noise characteristics improve the signal-to-noise ratio in sensitive applications.
  • Reliable Operation: High CMRR and PSRR guarantee reliable operation even in noisy environments.
  • Versatile Use: Suitable for a wide range of precision applications.

Additional Details:

The OP77GSZ is often used in applications where high-resolution analog-to-digital converters (ADCs) and digital-to-analog converters (DACs) are employed. It operates on a dual power supply. Its low input bias current and high input impedance also contribute to its excellent performance. Consult the Analog Devices datasheet for detailed specifications, including input voltage range, output current, and operating temperature range. This version is usually offered in a surface-mount package. It is a good choice when high precision and low drift are key design requirements.

You May Also Be Interested in

Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Littelfuse Inc.
Need more? Email Us
Rockwell
Need more? Email Us
Yageo
Need more? Email Us
World Produts Inc.
Need more? Email Us
Essentra Components
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess