EN
  • EN
  • DE

RF1498A

Part No RF1498A
Manufacturer RF Micro Devices
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer RF Micro Devices
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835246-RF1498A
Ultra Librarian 3D Model Ultra Librarian RF1498A CAD Model

Description

The RF1498A is a high-performance, low-noise amplifier (LNA) designed by Qorvo (formerly RF Micro Devices) for various wireless receiver applications. It's engineered to provide exceptional gain while maintaining a low noise figure, which is crucial for maximizing receiver sensitivity and overall system performance. The RF1498A is suitable for applications where weak signal amplification is required, such as in wireless infrastructure, GPS receivers, and other communication systems.

Applications:

  • Wireless Infrastructure: Used in base stations and remote radio units to amplify received signals, improving network coverage and capacity.
  • GPS Receivers: Enhances sensitivity, allowing for faster and more accurate location acquisition, especially in challenging environments.
  • Satellite Communication Systems: Boosts weak signals received from satellites, ensuring reliable communication.
  • Wireless Networking Devices: Improves the range and reliability of Wi-Fi, Bluetooth, and other wireless devices.
  • ISM Band Applications: Ideal for use in industrial, scientific, and medical (ISM) band applications where low-noise amplification is essential.

Features:

  • High Gain: Provides substantial signal amplification to improve receiver sensitivity.
  • Low Noise Figure: Minimizes added noise, ensuring a high signal-to-noise ratio for clear signal reception.
  • Internally Matched: Reduces the need for external matching components, simplifying design and saving board space.
  • Wideband Operation: Operates over a broad frequency range, making it suitable for diverse wireless applications.
  • Single Supply Voltage: Operates from a single voltage supply, simplifying power management.

Benefits:

  • Improved Receiver Sensitivity: Enables the detection of weaker signals, extending communication range and improving reliability.
  • Enhanced Signal-to-Noise Ratio: Minimizes noise, resulting in clearer and more reliable signal reception.
  • Simplified Design: Internal matching simplifies the design process and reduces the number of external components required.
  • Increased System Performance: Optimized for high-performance wireless systems, ensuring optimal performance.

Additional Details:

The RF1498A is designed for optimal performance within its specified frequency range, which is commonly used in various wireless communication systems. It is typically available in a small surface-mount package. Key specifications include a typical gain of around 18-20 dB and a noise figure of less than 1 dB. It is important to consult the official Qorvo datasheet for detailed specifications and application guidelines to ensure proper implementation and performance.

You May Also Be Interested in

B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8914 $58.6968
29+ $4.0136 $116.3944
45+ $3.8889 $175.0005
62+ $3.7630 $233.3060
80+ $3.6371 $290.9680
107+ $3.2617 $349.0019
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess