EN
  • EN
  • DE

TS431AIZ-AP

Part No TS431AIZ-AP
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Reference
Description LOW VOLTAGE ADJUSTABLE SHUNT REFERENCE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tape in Box
Reference Type Shunt
Output Type Adjustable
Output Voltage 1.24V
Output Voltage MAX 6V
Output Current 30mA
Tolerance ±1%
Temperature Coefficient 100ppm/°C
Current - Cathode 60μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Style Through Hole
Package TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Manufacturer Package TO-92-3
Win Source Part Number 1274361-TS431AIZ-AP
Manufacturer Homepage www.st.com
Family Name TS431
Introduction Date March 09, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS431AIZ-AP CAD Model

Description

Product Overview: TS431AIZ-AP Voltage Reference

The TS431AIZ-AP from STMicroelectronics is a precision programmable voltage reference, designed to offer a reliable solution for applications requiring a stable voltage reference. This device is part of the TS431 series and is notable for its flexibility, allowing users to set the output voltage with external resistive dividers.

Featuring a low output noise and a wide operating temperature range, the TS431AIZ-AP is suitable for use in various demanding environments. Its key specifications include an initial accuracy of 0.5%, ensuring a precise reference voltage for the most sensitive applications. Additionally, the device can source or sink up to 100 mA of output current, providing sufficient drive capability for a wide range of loads.

The TS431AIZ-AP operates over a broad voltage range from 2.5V to 36V, making it highly versatile for different power supply configurations. It also boasts a low dynamic output impedance, which contributes to its excellent temperature stability. This characteristic is particularly important in applications where temperature fluctuations can significantly impact performance, such as in industrial control systems or precision measurement instruments.

Safety and reliability are key concerns in electronic component design, and the TS431AIZ-AP addresses these with its built-in thermal shutdown and short-circuit protection features. These protective measures ensure that the device remains safe under abnormal operating conditions, enhancing the overall durability and lifespan of the end product.

The TS431AIZ-AP is available in a TO-92 package, which is widely used and recognized for its ease of integration into various circuit designs. Whether you are developing power supplies, battery chargers, or any other application that requires a precise voltage reference, the TS431AIZ-AP from STMicroelectronics is an excellent choice that combines performance, flexibility, and reliability.

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the STMicroelectronics website or contact their technical support team directly.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3329 $58.2575
425+ $0.2732 $116.1100
655+ $0.2646 $173.3130
905+ $0.2561 $231.7705
1,170+ $0.2476 $289.6920
1,565+ $0.2220 $347.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess