EN
  • EN
  • DE

X9418YV24IZ-2.7

Part No X9418YV24IZ-2.7
Manufacturer Renesas Electronics America
Catalog Data Acquisition - Digital Potentiometers
Description Dual Digitally Controlled Potentiometers | IC DGT POT 2.5KOHM 64TAP 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America Inc.
Packaging Tube
Status Obsolete
Taper Linear
Configuration Potentiometer
Taps per POT 64
Resistance (Ohms) 2.5k
Interface I2C
Memory Type Non-Volatile
Supply Voltage (V) ±2.7V ~ 5.5V
Features Selectable Address
Tolerance ±20%
Temperature Coefficient ±300 ppm/°C
Resistance - Wiper (Ohms) 150
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 24-TSSOP
Supplier Device Package 24-TSSOP
Family Part Number X9418
Manufacturer Pack Quantity 62
MSL Level 5 (48 Hours)
Win Source Part Number 1281306-X9418YV24IZ-2.7
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X9418YV24IZ-2.7 CAD Model

Description

The X9418YV24IZ-2.7 is a Quad Digital Potentiometer (XDCP) manufactured by Renesas Electronics America. It integrates four independent digitally controlled potentiometers into a single chip. The “-2.7” likely indicates a specific voltage rating or operating characteristic. Each potentiometer has 100 positions, allowing for precise adjustment of resistance values under digital control. The device is designed for applications requiring remote or automated adjustment of analog circuit parameters.

Applications

  • Remote volume control
  • Gain adjustment in amplifiers
  • Calibration of sensors
  • Filter tuning
  • LCD contrast adjustment

Features

  • Four independent potentiometers
  • 100 wiper tap points per potentiometer
  • I2C interface for digital control
  • Non-volatile wiper position storage
  • Single supply operation

Benefits

  • Precise and repeatable resistance adjustments
  • Remote control of analog circuits
  • Elimination of mechanical potentiometers
  • Simplified calibration procedures
  • Reduced component count

Additional Details

The X9418YV24IZ-2.7 is controlled via an I2C interface, allowing for easy communication with a microcontroller or other digital system. The non-volatile memory stores the wiper position, so the setting is retained even when power is removed. This is crucial for applications where the settings need to be preserved across power cycles. Each potentiometer can be independently adjusted, allowing for a wide range of analog circuit adjustments. The single-supply operation simplifies the power supply requirements and reduces the overall system cost.

The device’s small package size makes it suitable for use in compact applications. The X9418YV24IZ-2.7 is commonly used in audio equipment, industrial control systems, and other applications where precise and repeatable analog adjustments are required. The elimination of mechanical potentiometers reduces the risk of wear and tear and improves the reliability of the system. The I2C interface allows for easy integration with existing microcontroller-based systems. The device datasheet provides detailed information on the I2C communication protocol, the resistance range of the potentiometers, and other electrical characteristics.

The X9418YV24IZ-2.7 offers a versatile and cost-effective solution for digitally controlled analog adjustment in a wide range of applications. Its precise control, non-volatile memory, and easy-to-use I2C interface make it a popular choice for designers seeking to automate and improve the performance of their analog circuits.

You May Also Be Interested in

Renesas Electronics America
Single Digitally-Controlled Potentiometer | IC DGTL POT 100KOHM 14TSSOP
Lowest to $15.9385
Maxim Integrated
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $2.9104
Maxim Integrated
Dual 256-Tap, Volatile, Low-Voltage Linear Taper Digital Potentiometers | IC DGT POT 100KOHM 256TP 14TSSOP
Lowest to $2.7789
Analog Devices Inc.
1-/2-Channel 15 V Digital Potentiometers | IC DGT POT 20KOHM 256TAP 16TSSOP
Lowest to $1.3873
Analog Devices Inc.
Dual, 256-Position, SPI Digital Potentiometer | IC DGTL POT 10KOHM 256TAP 10MSOP
Lowest to $3.3015
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8SOIC
Need more? Email Us
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGT POT 10KOHM 256TAP 24TSSOP
Lowest to $18.2698
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess