EN
  • EN
  • DE

X9258TV24IZ-2.7

Part No X9258TV24IZ-2.7
Manufacturer Renesas Electronics America
Catalog Data Acquisition - Digital Potentiometers
Description IC DGT POT 100KOHM 256TP 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features Digital Potentiometer 100k Ohm 4 Circuit 256 Taps I²C Interface 24-TSSOP
Manufacturer Renesas Electronics America
Series XDCP™
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 24-TSSOP (0.173", 4.40mm Width)
Case / Package 24-TSSOP
Family Name X9258
MSL Level 5 (48 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 62
Popularity High
Supply and Demand Status Balance
Win Source Part Number 903486-X9258TV24IZ-2.7
Ultra Librarian 3D Model Ultra Librarian X9258TV24IZ-2.7 CAD Model

Description

The X9258TV24IZ-2.7 is a Quad Digital Controlled Potentiometer (XDCP) manufactured by Renesas. This device integrates four digitally controlled potentiometers with non-volatile memory for storing wiper positions. It is used for electronic adjustment and calibration in various applications.

Applications:

  • Power supply trimming and adjustment
  • Audio volume control and signal attenuation
  • LCD contrast and brightness adjustment
  • Sensor calibration
  • Programmable gain amplifiers
  • Electronic equipment calibration

Features:

  • Quad Potentiometer: Contains four independent digitally controlled potentiometers in a single package.
  • Non-Volatile Memory: Stores wiper positions, allowing for automatic recall after power cycling.
  • I2C Interface: Uses a standard I2C interface for easy communication with microcontrollers.
  • 100 Taps: Provides 100 wiper tap positions, offering fine-grained control.
  • Low Power Consumption: Designed for low-power operation, suitable for battery-powered applications.
  • 2.7V Operation: Operates with a supply voltage of 2.7V.

Benefits:

  • Precise Adjustment: Enables accurate and repeatable adjustments of circuit parameters.
  • Non-Volatile Storage: Preserves settings even when power is removed.
  • Easy Control: Simple I2C interface simplifies the control process.
  • Compact Size: Integrates four potentiometers into a single package, saving board space.
  • Low Power: Minimizes power consumption, extending battery life.

Additional Details:

The X9258TV24IZ-2.7 operates with a supply voltage of 2.7V and communicates via the I2C interface. Each potentiometer has 100 tap positions, providing precise adjustment capabilities. The non-volatile memory allows for storing and recalling wiper positions. The device is available in a TSSOP package. The resistance value of each potentiometer is typically 10 kOhms. For detailed specifications, including timing diagrams and pin configurations, please refer to the Renesas datasheet.

You May Also Be Interested in

Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 129TAP 8SOIC
Lowest to $1.0833
Renesas Electronics America
Single Digitally-Controlled Potentiometer | IC DGTL POT 100KOHM 14TSSOP
Lowest to $15.9385
Analog Devices Inc.
Dual, 256-Position, SPI Digital Potentiometer | IC DGTL POT 10KOHM 256TAP 10MSOP
Lowest to $3.3015
Renesas Electronics America
IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $3.2121
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 257TAP 8MSOP
Need more? Email Us
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGTL POT 1KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $0.9951
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGT POT 50KOHM 256TAP 24TSSOP
Lowest to $10.0855
Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Non-Volatile Memory | IC DGTL POT 10KOHM 129TAP 16QFN
Lowest to $1.6865

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess