EN
  • EN
  • DE

UPG2163T5N-E2

Part No UPG2163T5N-E2
Manufacturer Renesas Electronics America
Catalog RF Switches
Description GaAs MMIC SPDT SWITCH FOR 2.4 GHz AND 5 GHz DUALBAND WIRELESS LAN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 841829-UPG2163T5N-E2
Ultra Librarian 3D Model Ultra Librarian UPG2163T5N-E2 CAD Model

Description

The UPG2163T5N-E2 is a GaAs MMIC SPDT (Single Pole Double Throw) switch designed for various high-frequency applications. Manufactured by Renesas Electronics America, this switch offers excellent performance characteristics, making it suitable for use in wireless communication systems and other RF applications.

Applications

  • Wireless LAN (WLAN): Used in IEEE 802.11 a/b/g/n/ac WLAN systems to switch between different antennas or RF paths.
  • Bluetooth Devices: Employed in Bluetooth modules for antenna selection and signal routing.
  • Mobile Communication: Can be used in cellular devices for band switching and antenna diversity.
  • Test and Measurement Equipment: Utilized in RF test equipment for signal routing and switching.
  • Satellite Communication Systems: Found in satellite communication equipment for signal distribution.

Features

  • High Isolation: Provides typically 30 dB isolation at 2.5 GHz, minimizing signal leakage between ports.
  • Low Insertion Loss: Offers a typical insertion loss of 0.4 dB at 2.5 GHz, ensuring minimal signal attenuation.
  • Fast Switching Speed: Features a switching speed of 3 µs, enabling rapid signal routing.
  • Small Package: Available in a small 6-pin TSON package (1.5 x 1.5 x 0.55 mm), saving board space.
  • Single Positive Control Voltage: Operates with a single positive control voltage, simplifying circuit design.
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered devices.
  • RoHS Compliant: Compliant with RoHS directives, ensuring environmental friendliness.

Benefits

  • Improved System Performance: High isolation and low insertion loss contribute to improved signal integrity and overall system performance.
  • Reduced Board Space: The small package size allows for compact designs, saving valuable board space.
  • Simplified Design: Single positive control voltage simplifies the design process and reduces the number of external components required.
  • Lower Power Consumption: Low power consumption extends battery life in portable devices.
  • Increased Reliability: Robust design ensures reliable operation in demanding environments.

Additional Details

The UPG2163T5N-E2 operates over a wide frequency range, typically from 50 MHz to 6 GHz. It has an input power handling capability of up to 27 dBm. The switch is controlled by two control pins, which determine the path of the RF signal. The device is designed to be surface-mounted and is compatible with standard soldering techniques.

This SPDT switch is a versatile component that can be used in a variety of RF applications. Its excellent performance characteristics and small size make it an ideal choice for designers looking to optimize their wireless communication systems.

You May Also Be Interested in

Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH DPDT 4GHZ 12QFN
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP2T 55GHZ DIE
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
Radiall USA, Inc.
IC RF SWITCH SPDT 3GHZ
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJG1804K64 Nisshinbo RF Switch ICs SP3T GaAs MMIC 6GHz 1.9 to 5V 30dBm datasheet, inventory, & pricing.
Lowest to $0.5821
MACOM Technology Solutions
IC RF SWITCH SP5T 26GHZ
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP4T 20GHZ
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7636 $53.4520
160+ $0.6266 $100.2560
250+ $0.6070 $151.7500
345+ $0.5874 $202.6530
445+ $0.5679 $252.7155
590+ $0.5091 $300.3690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,392 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess