EN
  • EN
  • DE

P2600SA RP

Part No P2600SA RP
Manufacturer Littelfuse Inc.
Catalog TVS - Thyristors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Thyristors
Manufacturer Littelfuse Inc.
Win Source Part Number 342735-P2600SA RP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P2600SA RP CAD Model

Description

The Littelfuse P2600SA RP is a transient voltage suppression (TVS) diode designed to protect sensitive electronic circuits from voltage transients induced by various sources, including electrostatic discharge (ESD), electrical fast transients (EFT), and lightning strikes. This component is part of the Littelfuse P2600SA series, which is known for its robust protection capabilities and reliability.

Applications:

  • Communication Lines: Protects data and signal lines in telecom and networking equipment.
  • Microcontroller Inputs/Outputs: Safeguards sensitive microcontroller pins from voltage surges.
  • Power Supplies: Prevents damage to power supply circuits from transient events.
  • Industrial Controls: Protects control systems and automation equipment in industrial environments.

Features:

  • Bidirectional TVS Diode: Provides protection against both positive and negative voltage transients.
  • Low Clamping Voltage: Limits the maximum voltage across the protected circuit during a surge.
  • High Surge Capability: Withstands high surge currents without degradation.
  • Fast Response Time: Quickly clamps transient voltages to protect sensitive components.
  • Surface Mount Package: Facilitates easy integration into printed circuit boards.
  • RoHS Compliant: Complies with environmental regulations regarding hazardous substances.

Benefits:

  • Enhanced System Reliability: Protects electronic circuits from damage caused by voltage transients.
  • Increased Uptime: Reduces the likelihood of failures due to voltage surges.
  • Reduced Maintenance Costs: Minimizes the need for repairs and replacements due to transient-related damage.
  • Simplified Circuit Design: Easy to incorporate into circuit designs with minimal external components.
  • Cost-Effective Protection: Provides a cost-efficient solution for protecting sensitive electronics.

Additional Details:

The P2600SA RP features a standoff voltage typically around 26V. It's important to consult the Littelfuse datasheet for specific details such as the clamping voltage, peak pulse current, and operating temperature range. The device should be selected based on the specific voltage and current requirements of the circuit being protected. The bidirectional capability makes it suitable for applications where the polarity of the transient voltage is not known or can vary.

You May Also Be Interested in

Littelfuse Inc.
THYRISTOR 190V 100A SMA
Need more? Email Us
STMicroelectronics
IC OVP TRIPOLAR TELECOM I2PAK
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Littelfuse Inc.
SIDACTOR BI 15V 150A DO214
Lowest to $2.7517
Diodes Incorporated
THYRISTOR PROTECT BIDIR 100A SMB
Lowest to $0.5114
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Littelfuse Inc.
THYRISTOR 170V 150A SMA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 275V 100A SMA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 170V 150A SMA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess