EN
  • EN
  • DE

SN74AHC245QDWRG4

Part No SN74AHC245QDWRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 20SOIC / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AHC
Package Tape & Reel (TR)
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 8mA, 8mA
Voltage - Supply 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 74AHC245
Other Names 2156-SN74AHC245QDWRG4,2156-SN74AHC245QDWRG4-TITR,TEXTISSN74AHC245QDWRG4
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259994-SN74AHC245QDWRG4
Ultra Librarian 3D Model Ultra Librarian SN74AHC245QDWRG4 CAD Model

Description

The SN74AHC245QDWRG4 from Texas Instruments is a high-speed, octal bus transceiver designed with two-way asynchronous communication between data buses. It allows for the transmission and reception of data on either bus with minimal propagation delay and high noise immunity.

Key Features

  • Wide Operating Voltage Range: The device operates at a voltage range of 2 V to 5.5 V, making it compatible with a variety of logic levels and suitable for interfacing with both 5V and 3.3V systems.
  • High Drive: Capable of driving up to 24 mA at the outputs, this transceiver is able to drive heavier loads than standard chips.
  • Low Power Consumption: The SN74AHC245QDWRG4 is designed to consume minimal power, thereby reducing the overall power consumption of the system it is integrated into.
  • Bi-Directional Data Flow: With the ability to transfer data in both directions on each data bus, this device provides great flexibility in data communication tasks.
  • 3-State Outputs: The outputs can be put into a high-impedance state, which is critical for sharing data lines and avoiding bus contention.
  • Flow-Through Architecture: The pinout is arranged to facilitate easy PCB layout and the use of simplified routing for data buses.

Applications

The SN74AHC245QDWRG4 is ideal for a multitude of applications where efficient data transfer between systems or components is required. It is commonly used in:

  • Telecommunications
  • Computers and Peripherals
  • Networking Equipment
  • Data Acquisition Systems
  • Embedded Systems

Quality and Reliability

As with all Texas Instruments products, the SN74AHC245QDWRG4 is manufactured to the highest quality standards. It is available in a wide-body SOIC package that ensures robustness and reliability for a wide range of industrial and commercial applications. The device is also characterized for operation from -40°C to 85°C, making it suitable for use in harsh environments.

Ordering Information

The SN74AHC245QDWRG4 is supplied in a 20-pin SOIC package and is available in tape and reel for use in automated manufacturing environments. For detailed ordering and shipping information, please refer to the Texas Instruments website or contact their sales representatives.

You May Also Be Interested in

Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Pericom
Need more? Email Us
Pericom
Lowest to $1.4079
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3972 $55.8880
90+ $1.1465 $103.1850
140+ $1.1106 $155.4840
190+ $1.0748 $204.2120
245+ $1.0390 $254.5550
325+ $0.9315 $302.7375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess