EN
  • EN
  • DE

UPG153TB-E3-A

Part No UPG153TB-E3-A
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 395941-UPG153TB-E3-A
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UPG153TB-E3-A CAD Model

Description

The UPG153TB-E3-A is a GaAs MMIC amplifier designed for a variety of applications requiring high gain and low noise. Manufactured by Renesas Electronics America, it operates in the frequency range of 0.5 to 6 GHz. This versatile amplifier is typically employed in communication systems and test equipment where a robust and reliable gain stage is necessary.

Applications

  • Cellular Infrastructure: Used as a gain stage in base station receivers.
  • Satellite Communication: Employed in low noise block converters (LNBs).
  • Test and Measurement Equipment: Utilized in spectrum analyzers and signal generators.
  • Wireless LAN (WLAN): Integrated into access points and routers.
  • General Purpose Amplification: Used in a wide range of RF and microwave circuits.

Features

  • Wideband Operation: Operates from 0.5 GHz to 6 GHz.
  • High Gain: Provides a gain of typically 15 dB.
  • Low Noise Figure: Typically 2.0 dB, minimizing signal degradation.
  • Compact Package: Available in a small surface mount package.
  • Internally Matched: Input and output are internally matched for easy integration.

Benefits

  • Improved Signal Sensitivity: Enhances the ability to detect weak signals.
  • Increased System Performance: Improves overall system performance by providing a high gain stage.
  • Simplified Integration: Easy to incorporate into existing RF and microwave circuits.
  • Reduced Design Time: Internal matching reduces the need for external matching components.
  • Cost-Effective Solution: Provides a high-performance amplifier at a competitive price.

Additional Details

The UPG153TB-E3-A operates with a supply voltage of typically 5V. Its compact size and surface mount package make it suitable for high-density applications. The GaAs MMIC technology provides excellent uniformity and repeatability, ensuring consistent performance. This amplifier is designed to meet the demanding requirements of modern communication systems, offering a combination of high gain, low noise, and wideband operation. This device is RoHS compliant.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Atmel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess