EN
  • EN
  • DE

UPD78F9234MC(S)-5A4-A

Part No UPD78F9234MC(S)-5A4-A
Manufacturer Renesas Electronics America
Catalog OEM Parts (T - Z)
Description Compact, Low-power, Low Pin-count 8-bit Microcontrollers for General Purpose Applications (Non Promotion)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1103311-UPD78F9234MC(S)-5A4-A
Categories OEM Parts(T-Z)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD78F9234MC(S)-5A4-A CAD Model

Description

The UPD78F9234MC(S)-5A4-A is a microcontroller belonging to the 78K0/Lx3 series of 8-bit microcontrollers from Renesas Electronics. These microcontrollers are designed for embedded control applications where a balance of processing power, memory capacity, and diverse peripheral interfaces is needed. The (S) likely represents a specific screening level or feature variation.

Applications:

  • Consumer Electronics: Remote controls, small appliances, and simple toys where cost-effectiveness and low power consumption are priorities.
  • Industrial Control: Sensor interfaces, basic motor control systems, and process monitoring applications.
  • Automotive Subsystems: Applications within vehicles such as lighting control, window lift mechanisms, and basic sensor processing.
  • Medical Devices: Portable health monitors and diagnostic equipment where reliability and low power usage are critical.

Features:

  • 8-bit CPU Core: Based on the Renesas 78K0 architecture for efficient 8-bit processing.
  • On-Chip Flash Memory: Integrated Flash ROM for program storage, enabling in-system programming and easy updates.
  • RAM: On-chip RAM for data storage and variable manipulation during program execution.
  • Timers/Counters: Multiple timer channels for precise timing control, event counting, and PWM generation.
  • Serial Communication Interfaces: UART, SPI, and I2C interfaces for communication with other devices and peripherals.
  • Analog-to-Digital Converter (ADC): Integrated ADC for converting analog signals from sensors into digital values.
  • I/O Ports: General-purpose input/output pins for controlling external devices and reading input signals.
  • Low-Power Modes: Various power-saving modes to minimize power consumption in battery-powered applications.

Benefits:

  • Cost-Effective: Provides a low-cost solution for embedded control applications.
  • Easy to Use: Well-documented architecture and comprehensive development tools from Renesas.
  • Versatile: Suitable for a wide range of applications due to its rich set of peripherals.
  • Reliable: Manufactured by Renesas, a trusted semiconductor manufacturer known for quality.
  • In-System Programmability: Flash memory allows for easy firmware updates without removing the device.

Additional Details:

The suffix "-5A4-A" likely signifies specific configuration options related to memory size, temperature range, or packaging details. Detailed specifications can be found in the Renesas product datasheet for the UPD78F9234MC(S). Development support typically includes an IDE, compiler, debugger, and example code.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess