EN
  • EN
  • DE

UPD78F9224MC-CAA-E1-AX

Part No UPD78F9224MC-CAA-E1-AX
Manufacturer Renesas Electronics America
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1103308-UPD78F9224MC-CAA-E1-AX
Categories OEM Parts(T-Z)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD78F9224MC-CAA-E1-AX CAD Model

Description

The UPD78F9224MC-CAA-E1-AX is an 8-bit microcontroller from Renesas Electronics, belonging to the 78K0/Lx3 series. This microcontroller is tailored for embedded control applications, balancing processing power, memory, and peripheral functionalities within a compact package.

Applications:

  • Consumer Electronics: Remote controls, small household appliances (e.g., coffee makers, blenders), and electronic toys.
  • Industrial Control: Sensor interfaces, simple motor control, and basic process monitoring systems.
  • Automotive Subsystems: Functions such as lighting control, window lift mechanisms, and other auxiliary controls within vehicles.
  • Medical Devices: Portable health monitoring devices (e.g., thermometers, pulse oximeters) where low power consumption and compact size are essential.

Features:

  • 8-bit CPU Core: Utilizing the Renesas 78K0 architecture for efficient 8-bit processing.
  • Flash ROM: On-chip Flash memory for program storage, enabling in-system programming and updates.
  • RAM: Integrated RAM for data storage and variable handling during program execution.
  • Timers/Counters: Multiple timer channels for precise timing control, event counting, and PWM generation.
  • Serial Communication Interfaces: UART, SPI, and I2C interfaces for serial communication with peripherals and other devices.
  • Analog-to-Digital Converter (ADC): Integrated ADC for converting analog signals from sensors into digital values.
  • I/O Ports: General-purpose input/output pins for controlling external devices and reading input signals.
  • Low-Power Modes: Various power-saving modes to minimize power consumption in battery-powered applications.

Benefits:

  • Cost-Effectiveness: Provides an economical solution for embedded control applications.
  • Easy to Use: The 78K0 architecture is well-documented, and Renesas offers comprehensive development tools.
  • Versatile: Its range of integrated peripherals makes it suitable for various applications.
  • Reliable: Manufactured by Renesas, a reputable semiconductor manufacturer.
  • In-System Programming: Flash memory allows for easy firmware updates without removing the device.

Additional Details:

The suffix "-CAA-E1-AX" likely specifies particular configuration options, such as memory size, temperature range, or packaging details. Refer to the Renesas datasheet for the UPD78F9224MC for detailed specifications. Development support typically includes an IDE, compiler, debugger, and sample code.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
TE Connectivity
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess