EN
  • EN
  • DE

UPD754264GS(A)

Part No UPD754264GS(A)
Manufacturer Renesas Electronics America
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1103071-UPD754264GS(A)
Categories OEM Parts(T-Z)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD754264GS(A) CAD Model

Description

The UPD754264GS(A) is a microcontroller unit (MCU) manufactured by Renesas Electronics America. It belongs to the 75X series of microcontrollers, known for their use in various embedded systems applications.

Applications:

  • Consumer Electronics: Used in devices like remote controls, toys, and small appliances where cost-effectiveness and low power consumption are important.
  • Industrial Control: Found in simple industrial control systems for managing basic functions like motor control and sensor monitoring.
  • Automotive: Utilized in automotive applications such as dashboard controls and simple electronic systems within vehicles.
  • Home Automation: Can be integrated into home automation systems for controlling lighting, temperature, and other basic functions.
  • Security Systems: Employed in basic security system components like sensors and control panels.

Features:

  • 8-bit Architecture: Operates on an 8-bit architecture, suitable for a wide range of control applications.
  • On-Chip Memory: Includes both ROM (Read-Only Memory) for program storage and RAM (Random Access Memory) for data storage.
  • I/O Ports: Features multiple input/output ports for interfacing with external devices and sensors.
  • Timers: Equipped with timers for generating precise timing signals and managing time-related tasks.
  • Serial Communication: Supports serial communication interfaces like UART (Universal Asynchronous Receiver/Transmitter) for communication with other devices.
  • Interrupt Handling: Provides interrupt handling capabilities for responding to external events and managing asynchronous tasks.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered applications.

Benefits:

  • Cost-Effective: Offers a cost-effective solution for embedded systems applications where performance requirements are moderate.
  • Easy Integration: Simplifies integration into a wide range of systems due to its standard interfaces and peripheral functions.
  • Reliable Performance: Provides reliable performance in various operating conditions, ensuring stable system operation.
  • Versatile: Can be used in a wide range of applications due to its flexible architecture and feature set.
  • Compact Size: Available in compact packages, making it suitable for space-constrained applications.

Additional Details:

The UPD754264GS(A) typically includes internal oscillators, analog-to-digital converters (ADCs), and other peripheral functions depending on the specific variant. It's often programmed using assembly language or C, with development tools provided by Renesas or third-party vendors. The operating voltage usually falls within the range of 3V to 5V, making it compatible with various power supply configurations. The specific memory configuration (ROM and RAM size) varies depending on the package and version. Detailed technical specifications, including pinout diagrams, timing characteristics, and register descriptions, can be found in the Renesas datasheet for this product.

You May Also Be Interested in

Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
TDK Corporation
3-terminal Filters
Need more? Email Us
Microchip Technology
Need more? Email Us
Diodes Incorporated
Need more? Email Us
LSI Computer Systems
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess