The UPD78F1849 from Renesas Electronics is a member of the 78K0/Lx3 series, a low-power 8-bit microcontroller suitable for a wide range of embedded applications. This microcontroller offers a balance of performance, low power consumption, and integrated peripherals.
Applications
- Consumer electronics
- Industrial control systems
- Home appliances
- Security systems
- Remote controls
Features
- 8-Bit CPU Core: Offers efficient processing for various control tasks.
- Low Power Consumption: Ideal for battery-powered applications.
- On-Chip Flash Memory: Provides flexible program storage.
- On-Chip RAM: Offers working memory for data manipulation.
- Multiple Timer/Counter Channels: Facilitates timing and counting operations.
- Serial Communication Interfaces: Enables communication with other devices.
- Analog-to-Digital Converter (ADC): Allows for analog signal measurement.
- Input/Output Ports: Provides connectivity to external devices.
Benefits
- Long Battery Life: Low power consumption extends battery life in portable devices.
- Flexible Program Storage: On-chip flash memory allows for easy program updates.
- Versatile Peripheral Set: Integrated peripherals reduce external component count.
- Simplified System Design: On-chip memory and peripherals simplify system design.
Additional Details
The UPD78F1849 is an 8-bit microcontroller featuring a low-power CPU core and integrated peripherals. It offers on-chip flash memory for program storage and on-chip RAM for data manipulation. The microcontroller includes multiple timer/counter channels, serial communication interfaces (UART, SPI), and an analog-to-digital converter (ADC). The low-power design makes it suitable for battery-powered applications, where long battery life is a critical requirement. The UPD78F1849 is commonly used in consumer electronics, industrial control systems, and home appliances. The microcontroller is available in various package options. It is designed for reliable operation over a wide temperature range. The various I/O ports enable interfacing to different sensors and actuators to achieve the desired control functionality.