EN
  • EN
  • DE

UPD78F1845AGCA-UEU-G

Part No UPD78F1845AGCA-UEU-G
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description 16-bit Low-power Microcontrollers for Automotive Body Applications (Non Promotion)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1103293-UPD78F1845AGCA-UEU-G
Categories Embedded - Microcontrollers
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD78F1845AGCA-UEU-G CAD Model

Description

The UPD78F1845AGCA-UEU-G is a microcontroller from Renesas Electronics America's 78K0R/Fx3-L family. This microcontroller series is known for its low power consumption and a rich set of integrated peripheral functions, making it well-suited for a wide range of embedded systems.

Applications:

  • Consumer Electronics: Used in devices like remote controls, home appliances, and portable consumer gadgets.
  • Industrial Control: Employed in motor control systems, sensor interfaces, and other industrial automation equipment.
  • Automotive: Integrated into automotive systems such as body control modules, instrument panels, and lighting control.
  • Medical Devices: Found in portable medical devices, patient monitoring equipment, and diagnostic tools.
  • Internet of Things (IoT): Used in smart sensors, wearable devices, and other connected IoT applications.

Features:

  • Low Power Consumption: Optimized for energy efficiency, extending battery life in portable applications.
  • Integrated Peripherals: Includes a variety of on-chip peripherals such as timers, UART, SPI, I2C, and ADC, reducing the need for external components.
  • High-Performance CPU Core: Utilizes the 78K0R core, providing efficient instruction execution and real-time processing capabilities.
  • On-Chip Flash Memory: Embedded flash memory for program storage, enabling easy updates and reprogramming.
  • Internal RAM: Contains on-chip RAM for data storage and temporary variable management.
  • Wide Operating Voltage Range: Accommodates various power supply configurations.
  • Extended Operating Temperature Range: Ensures reliable operation in diverse environmental conditions.
  • Multiple Package Options: Available in different package options to suit a variety of application requirements.

Benefits:

  • Reduced System Cost: Integration of peripherals minimizes the need for external components, lowering the overall system cost.
  • Improved Performance: The high-performance CPU core allows for efficient real-time processing.
  • Extended Battery Life: The low-power design extends battery life in portable devices.
  • Enhanced Reliability: The wide operating temperature range ensures reliable performance in various environments.
  • Flexible Integration: Multiple package options provide flexibility for integration into different application settings.
  • Simplified Development: Comprehensive development tools and support resources simplify software development and debugging.

Additional Details:

For detailed technical specifications, such as clock speed, memory capacity, and the number of I/O pins, refer to the Renesas product datasheet for the UPD78F1845AGCA-UEU-G. Its combination of low power consumption, integrated peripherals, and robust performance makes it a versatile choice for a broad range of embedded applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess