EN
  • EN
  • DE

UPD78F1843GCA2-UEU-G

Part No UPD78F1843GCA2-UEU-G
Manufacturer Renesas Electronics America
Catalog OEM Parts (T - Z)
Description 16-bit Low-power Microcontrollers for Automotive Body Applications (Non Promotion)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1103292-UPD78F1843GCA2-UEU-G
Categories OEM Parts(T-Z)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD78F1843GCA2-UEU-G CAD Model

Description

The UPD78F1843GCA2-UEU-G is a microcontroller belonging to the Renesas 78K0R/Fx3-L series. These microcontrollers are designed for low-power operation and integrate a wide array of peripheral functions, making them ideal for embedded applications that demand both energy efficiency and versatility.

Applications:

  • Consumer Electronics: Common applications include remote controllers, home appliances, and various portable electronic devices.
  • Industrial Control Systems: Suitable for use in motor control, sensor interfacing, and general industrial automation applications.
  • Automotive Electronics: Can be employed in automotive subsystems like body control modules, dashboard instrumentation, and lighting systems.
  • Medical Equipment: Used in portable medical devices, patient monitoring systems, and diagnostic tools.
  • IoT (Internet of Things) Devices: Enabling connectivity and control in smart sensors, wearable technology, and other IoT solutions.

Features:

  • Low Power Design: Optimized for energy-efficient operation, prolonging battery life in portable devices.
  • Integrated Peripheral Set: Incorporates multiple peripherals, such as timers, UART, SPI, I2C, and ADC, which reduces the need for external components.
  • High-Performance CPU Core: Utilizes the 78K0R core, providing efficient instruction execution for real-time processing.
  • On-Chip Flash Memory: Embedded flash memory for program storage, facilitating easy updates and reprogramming capabilities.
  • Internal RAM: Includes on-chip RAM for data storage and temporary variable management.
  • Operating Voltage Flexibility: Wide operating voltage range to accommodate diverse power supply requirements.
  • Operating Temperature Range: Designed for reliable operation across a broad range of environmental conditions.
  • Package Options: Available in multiple package options to cater to different application requirements.

Benefits:

  • Reduced System Cost: The integration of peripherals minimizes the need for external components, lowering the overall system cost.
  • Enhanced Performance: The high-performance CPU core enables efficient real-time processing.
  • Extended Battery Life: The low-power design extends battery life in portable applications.
  • Improved Reliability: The wide operating temperature range ensures consistent performance in various environments.
  • Design Flexibility: Multiple package options provide flexibility for integration into diverse application settings.
  • Simplified Development: Comprehensive development tools and support simplify software development and debugging processes.

Additional Details:

For specific technical details such as clock speed, memory capacity, and I/O pin counts, refer to the Renesas product datasheet for the UPD78F1843GCA2-UEU-G. Its versatile feature set makes it suitable for a broad spectrum of applications that require a balance of performance, power efficiency, and cost-effectiveness.

You May Also Be Interested in

Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
Hewlett Packard
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
TDK Corporation
3-terminal Filters
Need more? Email Us
Diodes Incorporated
Need more? Email Us
TE Connectivity
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess