EN
  • EN
  • DE

UPD78F1830AGAA-GAM-G

Part No UPD78F1830AGAA-GAM-G
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description Renesas QFP48
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1103288-UPD78F1830AGAA-GAM-G
Categories Embedded - Microcontrollers
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD78F1830AGAA-GAM-G CAD Model

Description

The UPD78F1830AGAA-GAM-G is a member of the 78K0R/Fx3-L series of microcontrollers from Renesas Electronics America. These microcontrollers are known for their low power consumption and integration of various peripheral functions, making them suitable for a wide range of embedded applications.

Applications:

  • Consumer Electronics: Remote controls, home appliances, and personal electronics devices.
  • Industrial Control: Motor control, sensor interfaces, and industrial automation systems.
  • Automotive: Body control modules, dashboard instruments, and lighting control.
  • Healthcare: Portable medical devices, patient monitoring systems, and diagnostic equipment.
  • IoT Devices: Smart sensors, connected devices, and wireless communication modules.

Features:

  • Low Power Consumption: Designed for energy-efficient operation, extending battery life in portable applications.
  • Integrated Peripherals: Includes a variety of on-chip peripherals such as timers, UART, SPI, I2C, and ADC, reducing the need for external components.
  • High-Performance CPU Core: Utilizes the 78K0R core, providing efficient instruction execution and real-time processing capabilities.
  • Flash Memory: Embedded flash memory for program storage, allowing for easy updates and reprogramming.
  • RAM: On-chip RAM for data storage and temporary variables.
  • Operating Voltage: Wide operating voltage range to accommodate various power supply requirements.
  • Operating Temperature: Wide operating temperature range for reliable operation in harsh environments.
  • Package Options: Available in various package options to meet different application requirements.

Benefits:

  • Reduced System Cost: Integration of peripherals minimizes the need for external components, lowering the overall system cost.
  • Improved Performance: High-performance CPU core and efficient instruction execution enable real-time processing.
  • Lower Power Consumption: Low power design extends battery life in portable applications.
  • Enhanced Reliability: Wide operating temperature range ensures reliable operation in harsh environments.
  • Flexibility: Variety of package options allows for easy integration into different application environments.
  • Simplified Development: Comprehensive development tools and support resources simplify software development and debugging.

Additional Details:

Specific technical specifications, such as clock speed, memory size, and number of I/O pins, vary depending on the exact configuration and packaging of the UPD78F1830AGAA-GAM-G. Refer to the Renesas product datasheet for detailed specifications and electrical characteristics. The microcontroller's versatile feature set makes it suitable for diverse applications requiring a balance of performance, power efficiency, and cost-effectiveness.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8262 $57.9144
30+ $3.9600 $118.8000
46+ $3.8362 $176.4652
63+ $3.7126 $233.8938
81+ $3.5887 $290.6847
108+ $3.2175 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 83,496 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess