EN
  • EN
  • DE

UPD78F1805AMCA-CAB-G

Part No UPD78F1805AMCA-CAB-G
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description 16-bit Low-power Microcontrollers for Automotive Body Applications (Non Promotion)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of UART Channels 2
RoHS Non-Compliant
Win Source Part Number 1103281-UPD78F1805AMCA-CAB-G
Categories Embedded - Microcontrollers
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD78F1805AMCA-CAB-G CAD Model

Description

The UPD78F1805AMCA-CAB-G is a microcontroller in Renesas' 78K0S/KA1 series, engineered for embedded applications that require a balance of processing capabilities, integrated peripherals, and memory capacity. It's designed to handle various tasks from data acquisition to control functions.

Applications

  • Consumer electronics
  • Industrial control systems
  • Security systems
  • Home automation
  • Metering devices

Features

  • 78K0S CPU core
  • On-chip debug function
  • Up to 32KB Flash memory
  • Up to 2KB RAM
  • 10-bit A/D converter
  • Timers/Counters
  • Serial interfaces (UART, CSI, I2C)
  • I/O ports
  • Watchdog timer
  • Low voltage detection

Benefits

  • Efficient Processing: The 78K0S core offers sufficient processing power for embedded control tasks.
  • Integrated Peripherals: Reduces the number of external components needed, lowering system cost and complexity.
  • Flexible Memory: Provides enough memory for code storage and data manipulation.
  • Communication: Serial interfaces enable easy communication with other devices and sensors.
  • Reliable Operation: The watchdog timer and low voltage detection circuit enhance system stability.

Additional Details

The UPD78F1805AMCA-CAB-G microcontroller offers a range of features and peripherals designed to simplify embedded system development. The integrated A/D converter allows for the measurement of analog signals, while the serial interfaces enable communication with other devices. The microcontroller's flash memory can be programmed using a standard programmer, and Renesas provides development tools to support code development, debugging, and programming. These tools include compilers, debuggers, and emulators, which streamline the development process.

The device is designed for low-power operation, making it suitable for battery-powered applications. It also includes power management features that can be used to further reduce power consumption. The microcontroller is typically available in a small form factor package, such as QFP, making it suitable for space-constrained applications.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess