The UPD78F1154A, manufactured by Renesas Electronics America, is an 8-bit microcontroller designed for a wide range of embedded control applications. This microcontroller integrates a powerful CPU core with a variety of on-chip peripherals, making it suitable for cost-sensitive and low-power applications.
Applications:
- Consumer Electronics: Used in remote controls, toys, and small appliances.
- Industrial Control: Employed in simple motor control, sensor interfaces, and process control applications.
- Automotive Accessories: Utilized in automotive lighting control, seat controllers, and other accessory applications.
- Home Automation: Used in lighting control, temperature sensors, and security systems.
- Medical Devices: Found in basic medical monitoring devices and portable health devices.
Features:
- 8-Bit CPU Core: Provides sufficient processing power for basic control tasks.
- Integrated Peripherals: Includes timers, ADCs, UARTs, and other essential peripherals.
- On-Chip Flash Memory: Allows for easy program updates and customization.
- Low Power Consumption: Designed for low-power operation in battery-powered devices.
- Small Package: Available in a compact package for space-constrained applications.
Benefits:
- Cost-Effective: Provides a low-cost solution for embedded control applications.
- Versatile Application: Suitable for a wide range of consumer, industrial, and automotive applications.
- Low Power Consumption: Extends battery life in portable and battery-powered devices.
- Easy to Use: Simple architecture and comprehensive development tools simplify the design process.
- Reliable Operation: Designed for reliable operation in various environments.
Technical Specifications:
The UPD78F1154A typically operates at a clock frequency of 20 MHz. It includes several kilobytes of Flash memory for program storage and several hundreds of bytes of RAM for data storage. The microcontroller features a variety of communication interfaces, including UART and SPI. It operates with a supply voltage of 3.0V to 5.5V. The device is available in a small package, such as a QFP or SOIC. Its cost-effectiveness, low power consumption, and ease of use make it a preferred choice for designers seeking a simple and reliable microcontroller for their embedded control applications.