EN
  • EN
  • DE

SN74AHC32QDRG4Q1

Part No SN74AHC32QDRG4Q1
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE OR 4CH 2-INP 14SOIC / QUADRUPLE 2-INPUT POSITIVE-OR GATE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Logic Type OR Gate
Number of Circuits 4
Number of Inputs 2
Supply Voltage (V) 2V ~ 5.5V
Current - Quiescent (Maximum) 2μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.5V ~ 1.65V
Logic Level - High 1.5V ~ 3.85V
Max Propagation Delay at V, Max CL 7.5ns at 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Supplier Device Package 14-SOIC
Manufacturer Package 14-SOIC
Part Number Series 74AHC32
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806470-SN74AHC32QDRG4Q1
Ultra Librarian 3D Model Ultra Librarian SN74AHC32QDRG4Q1 CAD Model

Description

Overview of SN74AHC32QDRG4Q1 from Texas Instruments

The SN74AHC32QDRG4Q1 is a high-performance, automotive-grade integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This particular device is part of the AHC family, which is renowned for its low-voltage operation and high-speed interfacing capabilities. The SN74AHC32QDRG4Q1 is a quadruple 2-input positive-OR gate, which is a fundamental building block in digital logic circuits and various electronic systems.

Key Features

  • Logic Type: The device features four independent 2-input positive-OR gates, allowing for flexible implementation in digital circuits.
  • Operating Voltage: It operates over a wide range of supply voltages from 2 V to 5.5 V, making it compatible with various logic level standards and suitable for battery-operated applications.
  • High-Speed Performance: The SN74AHC32QDRG4Q1 boasts a fast propagation delay, ensuring quick response times in critical applications.
  • Automotive Grade: As a Q1-grade component, it meets stringent automotive industry standards for reliability and performance under harsh conditions.
  • Temperature Range: The device is designed to operate over an extended temperature range, making it ideal for automotive and industrial applications.
  • Output Drive Capability: The IC can drive output loads with high current capacity, which is essential for driving LEDs or other high-current devices.
  • Package: The SN74AHC32QDRG4Q1 comes in a small-outline package (SOP) that is suitable for space-constrained applications.
  • RoHS Compliant: The device is compliant with RoHS standards, minimizing the environmental impact by avoiding the use of hazardous substances.

Applications

The SN74AHC32QDRG4Q1 is widely used in automotive systems, such as body control modules, infotainment systems, and advanced driver-assistance systems (ADAS), where reliable logic operations are essential. Additionally, its robustness and high-speed performance make it suitable for industrial controls, consumer electronics, and communication infrastructure.

In conclusion, the SN74AHC32QDRG4Q1 from Texas Instruments is a versatile and reliable component that provides efficient logic operations for a variety of complex electronic systems. Its automotive-grade certification ensures that it can withstand the demanding conditions of vehicular environments while maintaining high performance and accuracy.

You May Also Be Interested in

ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3829 $51.6915
320+ $0.3142 $100.5440
495+ $0.3044 $150.6780
680+ $0.2946 $200.3280
880+ $0.2848 $250.6240
1,180+ $0.2553 $301.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,180 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess